Amber 617nm LED Indication - Discrete 1.9V 2-SMD, J-Lead
Amber 617nm LED Indication - Discrete 1.9V 2-SMD, J-Lead
Amber 617nm LED Indication - Discrete 1.9V 2-SMD, J-Lead
Standard LEDs - SMD Red Clear Non-Diff
Surface-Mount/Axial LED Lamp,Orange,Clear,LE
| DigiKey | VAST STOCK CO., LIMITED | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Light Emitting Diodes (LED) | Light Emitting Diodes (LED) | Light Emitting Diodes (LED) |
| Product Number | VLMK33S1T1-GS08DKR-ND | VLMK33S1T1-GS08 | 98M4597 |
| Product Name | LED Indication - Discrete | Standard LEDs - SMD | Surface-Mount/axial Led Lamp,orange,clear,led-8D Vishay |
| LED Package: | 2-SMD, J-Lead | ||
| LED Type | Amber | ||
| Peak Wavelength | 624 nm (6240 Å) | ||
| Viewing Angle | 120 degrees |