Vishay Precision Group LED Indication - Discrete VLMK334BACB-GS08

Description
Amber 616nm LED Indication - Discrete 2.25V 2-SMD, J-Lead
Request a Quote Datasheet
Description
Amber 616nm LED Indication - Discrete 2.25V 2-SMD, J-Lead
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LED Indication - Discrete - VLMK334BACB-GS08CT-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
VLMK334BACB-GS08CT-ND
LED Indication - Discrete VLMK334BACB-GS08CT-ND
Amber 616nm LED Indication - Discrete 2.25V 2-SMD, J-Lead

Amber 616nm LED Indication - Discrete 2.25V 2-SMD, J-Lead

Buy Now Datasheet
LED Indication - Discrete - VLMK334BACB-GS08TR-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
VLMK334BACB-GS08TR-ND
LED Indication - Discrete VLMK334BACB-GS08TR-ND
Amber 616nm LED Indication - Discrete 2.25V 2-SMD, J-Lead

Amber 616nm LED Indication - Discrete 2.25V 2-SMD, J-Lead

Buy Now Datasheet
LED Indication - Discrete - VLMK334BACB-GS08DKR-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
VLMK334BACB-GS08DKR-ND
LED Indication - Discrete VLMK334BACB-GS08DKR-ND
Amber 616nm LED Indication - Discrete 2.25V 2-SMD, J-Lead

Amber 616nm LED Indication - Discrete 2.25V 2-SMD, J-Lead

Buy Now Datasheet
Laguna Hills, CA, United States
Optoelectronics - LED Indication - Discrete
1000745-VLMK334BACB-GS08
Optoelectronics - LED Indication - Discrete 1000745-VLMK334BACB-GS08
Win Source Part Number: 1000745-VLMK334BACB- GS08 Category: Optoelectronics>LED Indication - Discrete Series: VLMK334 Color: Amber Package: Tape & Reel Standard Package: 1,500 Mounting: SMD (SMT) Configuration: Standard Viewing Angle: 120° Millicandela Rating: 2800mcd Voltage - Forward (Vf) (Typ): 2.25V Current - Test: 50mA Wavelength - Dominant: 616nm Wavelength - Peak: 622nm Height (Max): 1.85mm Package / Case: 2-SMD, J-Lead Supplier Device Package: 2-PLCC Dimension: 3.00mm L x 2.80mm W Lens Style: Round with Flat Top Lens Size: 2.40mm Dia ECCN: EAR99 Fake Threat In the Open Market: 57 pct. MSL Level: 2A (4 Weeks) REACH Status: REACH Unaffected HTSUS: 8541.41.0000 Mfr: Vishay Semiconductor Opto Division Other Names: VLMK334BACB-GS08TR,V LMK334BACB-GS08CT,VL MK334BACB-GS08DKR Base Product Number: VLMK334

Win Source Part Number: 1000745-VLMK334BACB-GS08
Category: Optoelectronics>LED Indication - Discrete
Series: VLMK334
Color: Amber
Package: Tape & Reel
Standard Package: 1,500
Mounting: SMD (SMT)
Configuration: Standard
Viewing Angle: 120°
Millicandela Rating: 2800mcd
Voltage - Forward (Vf) (Typ): 2.25V
Current - Test: 50mA
Wavelength - Dominant: 616nm
Wavelength - Peak: 622nm
Height (Max): 1.85mm
Package / Case: 2-SMD, J-Lead
Supplier Device Package: 2-PLCC
Dimension: 3.00mm L x 2.80mm W
Lens Style: Round with Flat Top
Lens Size: 2.40mm Dia
ECCN: EAR99
Fake Threat In the Open Market: 57 pct.
MSL Level: 2A (4 Weeks)
REACH Status: REACH Unaffected
HTSUS: 8541.41.0000
Mfr: Vishay Semiconductor Opto Division
Other Names: VLMK334BACB-GS08TR,VLMK334BACB-GS08CT,VLMK334BACB-GS08DKR
Base Product Number: VLMK334

Buy Now Datasheet
COB LEDs - 2444844P - RS Components, Ltd.
Corby, Northants, United Kingdom
COB LEDs
2444844P
COB LEDs 2444844P
Vishay VLMK334BACB-GS08 CoB LED

Vishay VLMK334BACB-GS08 CoB LED

Supplier's Site
COB LEDs - 2444844 - RS Components, Ltd.
Corby, Northants, United Kingdom
COB LEDs
2444844
COB LEDs 2444844
Vishay VLMK334BACB-GS08 CoB LED

Vishay VLMK334BACB-GS08 CoB LED

Supplier's Site
COB LEDs - 2444843 - RS Components, Ltd.
Corby, Northants, United Kingdom
COB LEDs
2444843
COB LEDs 2444843
Vishay VLMK334BACB-GS08 CoB LED

Vishay VLMK334BACB-GS08 CoB LED

Supplier's Site
Sheung Wan, Hong Kong
Standard LEDs - SMD
VLMK334BACB-GS08
Standard LEDs - SMD VLMK334BACB-GS08
Standard LEDs - SMD 1800-4500mcd @50mA Amber

Standard LEDs - SMD 1800-4500mcd @50mA Amber

Buy Now Datasheet
Led, Amber, 2.8Cd, 616Nm, Plcc-2; Led Color Vishay - 27X1586 - Newark, An Avnet Company
Chicago, IL, United States
Led, Amber, 2.8Cd, 616Nm, Plcc-2; Led Color Vishay
27X1586
Led, Amber, 2.8Cd, 616Nm, Plcc-2; Led Color Vishay 27X1586
LED, AMBER, 2.8CD, 616NM, PLCC-2; LED Color:Amber; LED Mounting:SMD; Bulb Size:-; Forward Current If:50mA; Forward Voltage:2.25V; Wavelength Typ:616nm; Luminous Intensity:2.8cd; Viewing Angle:120°; Lens Shape:Round; Product Range:- RoHS Compliant: Yes

LED, AMBER, 2.8CD, 616NM, PLCC-2; LED Color:Amber; LED Mounting:SMD; Bulb Size:-; Forward Current If:50mA; Forward Voltage:2.25V; Wavelength Typ:616nm; Luminous Intensity:2.8cd; Viewing Angle:120°; Lens Shape:Round; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet
Led, Amber, 2.8Cd, 616Nm, Plcc-2, Full Reel; Led Color Vishay - 27X1587 - Newark, An Avnet Company
Chicago, IL, United States
Led, Amber, 2.8Cd, 616Nm, Plcc-2, Full Reel; Led Color Vishay
27X1587
Led, Amber, 2.8Cd, 616Nm, Plcc-2, Full Reel; Led Color Vishay 27X1587
LED, AMBER, 2.8CD, 616NM, PLCC-2, FULL REEL; LED Color:Amber; LED Mounting:SMD; Bulb Size:-; Forward Current If:50mA; Forward Voltage:2.25V; Wavelength Typ:616nm; Luminous Intensity:2.8cd; Viewing Angle:120°; Lens Shape:Round RoHS Compliant: Yes

LED, AMBER, 2.8CD, 616NM, PLCC-2, FULL REEL; LED Color:Amber; LED Mounting:SMD; Bulb Size:-; Forward Current If:50mA; Forward Voltage:2.25V; Wavelength Typ:616nm; Luminous Intensity:2.8cd; Viewing Angle:120°; Lens Shape:Round RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Win Source Electronics RS Components, Ltd. VAST STOCK CO., LIMITED Newark, An Avnet Company
Product Category Light Emitting Diodes (LED) Light Emitting Diodes (LED) Light Emitting Diodes (LED) Light Emitting Diodes (LED) Light Emitting Diodes (LED)
Product Number VLMK334BACB-GS08CT-ND 1000745-VLMK334BACB-GS08 2444844P VLMK334BACB-GS08 27X1586
Product Name LED Indication - Discrete Optoelectronics - LED Indication - Discrete COB LEDs Standard LEDs - SMD Led, Amber, 2.8Cd, 616Nm, Plcc-2; Led Color Vishay
LED Package: 2-SMD, J-Lead
LED Type Amber Amber Amber
Peak Wavelength 622 nm (6220 Å) 616 nm (6160 Å) 616 nm (6160 Å)
Viewing Angle 120 degrees 120 degrees 120 degrees
Luminous Intensity 2800 milliCandela 4500 milliCandela 2800 milliCandela
Unlock Full Specs
to access all available technical data

Similar Products

LED Arrays - 1501914 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Type Blue; Royal blue
Array Array
Number of Array Elements 1
View Details
TO-46 Convex Lens Package Hermetic UV Light Emitting Diodes - F5U275 - Light in Motion LLC
Specs
LED Package: TO-46
LED Type Ultraviolet
Peak Wavelength 275 nm (2750 Å)
View Details
Clairex Technologies, Inc.
Specs
LED Type Infrared
Peak Wavelength 940 nm (9400 Å)
Viewing Angle 40 degrees
View Details