Vishay Intertechnology, Inc. LED Indication - Discrete VLMK333U2AB-GS18

Description
Amber 616nm LED Indication - Discrete 2.1V 2-SMD, J-Lead
Request a Quote Datasheet
Description
Amber 616nm LED Indication - Discrete 2.1V 2-SMD, J-Lead
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LED Indication - Discrete - VLMK333U2AB-GS18-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
VLMK333U2AB-GS18-ND
LED Indication - Discrete VLMK333U2AB-GS18-ND
Amber 616nm LED Indication - Discrete 2.1V 2-SMD, J-Lead

Amber 616nm LED Indication - Discrete 2.1V 2-SMD, J-Lead

Buy Now Datasheet
Sheung Wan, Hong Kong
Standard LEDs - SMD
VLMK333U2AB-GS18
Standard LEDs - SMD VLMK333U2AB-GS18
Standard LEDs - SMD Amber PLCC-2 616nm 850mcd

Standard LEDs - SMD Amber PLCC-2 616nm 850mcd

Buy Now Datasheet
Led, Amber, 850Mcd, 616Nm, Full Reel; Led Color Vishay - 62W1132 - Newark, An Avnet Company
Chicago, IL, United States
Led, Amber, 850Mcd, 616Nm, Full Reel; Led Color Vishay
62W1132
Led, Amber, 850Mcd, 616Nm, Full Reel; Led Color Vishay 62W1132
LED, AMBER, 850MCD, 616NM, FULL REEL; LED Color:Amber; LED Mounting:SMD; Bulb Size:-; Forward Current If:20mA; Forward Voltage:2.1V; Wavelength Typ:616nm; Luminous Intensity:850mcd; Viewing Angle:120°; Lens Shape:Round RoHS Compliant: Yes

LED, AMBER, 850MCD, 616NM, FULL REEL; LED Color:Amber; LED Mounting:SMD; Bulb Size:-; Forward Current If:20mA; Forward Voltage:2.1V; Wavelength Typ:616nm; Luminous Intensity:850mcd; Viewing Angle:120°; Lens Shape:Round RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey VAST STOCK CO., LIMITED Newark, An Avnet Company
Product Category Light Emitting Diodes (LED) Light Emitting Diodes (LED) Light Emitting Diodes (LED)
Product Number VLMK333U2AB-GS18-ND VLMK333U2AB-GS18 62W1132
Product Name LED Indication - Discrete Standard LEDs - SMD Led, Amber, 850Mcd, 616Nm, Full Reel; Led Color Vishay
LED Package: 2-SMD, J-Lead
LED Type Amber Amber
Peak Wavelength 622 nm (6220 Å) 616 nm (6160 Å)
Viewing Angle 120 degrees 120 degrees
Luminous Intensity 850 milliCandela 850 milliCandela
Unlock Full Specs
to access all available technical data

Similar Products

IR LEDs - 1736320 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Package: 3.2 x 1.6 x 1.2mm
LED Type Infrared
Peak Wavelength 740 nm (7400 Å)
View Details
Led Light Bar, Cool Wht, 4000Lm, 1.168M; Light Colour Ledvance - 85AC2471 - Newark, An Avnet Company
Specs
LED Type White
Optical Power Output 33000 milliwatts
View Details
Specs
LED Package: T-1-3/4
LED Type Yellow; Green; Multi-Colored
Peak Wavelength 585 nm (5850 Å)
View Details