Vishay Precision Group Optoelectronics - LED Indication - Discrete VLMK32ABBB-GS08

Description
Win Source Part Number: 1009005-VLMK32ABBB-G S08 Category: Optoelectronics>LED Indication - Discrete Series: VLM.32 Color: Amber Package: Cut Tape (CT), Standard Package: 2,000 Mounting: SMD (SMT) Configuration: Standard Viewing Angle: 120° Millicandela Rating: 2125mcd Voltage - Forward (Vf) (Typ): 1.85V Current - Test: 50mA Wavelength - Dominant: 616nm Height (Max): 2.10mm Package / Case: 4-PLCC Supplier Device Package: 4-PLCC Dimension: 3.20mm L x 2.80mm W Lens Style: Round with Flat Top Lens Size: 2.40mm Dia ECCN: EAR99 Fake Threat In the Open Market: 48 pct. MSL Level: 2A (4 Weeks) REACH Status: REACH Unaffected HTSUS: 8541.41.0000 Mfr: Vishay Semiconductor Opto Division Other Names: VLMK32ABBB-GS08-ND,7 51-VLMK32ABBB-GS08CT ,751-VLMK32ABBB-GS08 TR,751-VLMK32ABBB-GS 08DKR Base Product Number: VLMK32 Product Status: Obsolete
Request a Quote Datasheet
Description
Win Source Part Number: 1009005-VLMK32ABBB-G S08 Category: Optoelectronics>LED Indication - Discrete Series: VLM.32 Color: Amber Package: Cut Tape (CT), Standard Package: 2,000 Mounting: SMD (SMT) Configuration: Standard Viewing Angle: 120° Millicandela Rating: 2125mcd Voltage - Forward (Vf) (Typ): 1.85V Current - Test: 50mA Wavelength - Dominant: 616nm Height (Max): 2.10mm Package / Case: 4-PLCC Supplier Device Package: 4-PLCC Dimension: 3.20mm L x 2.80mm W Lens Style: Round with Flat Top Lens Size: 2.40mm Dia ECCN: EAR99 Fake Threat In the Open Market: 48 pct. MSL Level: 2A (4 Weeks) REACH Status: REACH Unaffected HTSUS: 8541.41.0000 Mfr: Vishay Semiconductor Opto Division Other Names: VLMK32ABBB-GS08-ND,7 51-VLMK32ABBB-GS08CT ,751-VLMK32ABBB-GS08 TR,751-VLMK32ABBB-GS 08DKR Base Product Number: VLMK32 Product Status: Obsolete
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Optoelectronics - LED Indication - Discrete
1009005-VLMK32ABBB-GS08
Optoelectronics - LED Indication - Discrete 1009005-VLMK32ABBB-GS08
Win Source Part Number: 1009005-VLMK32ABBB-G S08 Category: Optoelectronics>LED Indication - Discrete Series: VLM.32 Color: Amber Package: Cut Tape (CT), Standard Package: 2,000 Mounting: SMD (SMT) Configuration: Standard Viewing Angle: 120° Millicandela Rating: 2125mcd Voltage - Forward (Vf) (Typ): 1.85V Current - Test: 50mA Wavelength - Dominant: 616nm Height (Max): 2.10mm Package / Case: 4-PLCC Supplier Device Package: 4-PLCC Dimension: 3.20mm L x 2.80mm W Lens Style: Round with Flat Top Lens Size: 2.40mm Dia ECCN: EAR99 Fake Threat In the Open Market: 48 pct. MSL Level: 2A (4 Weeks) REACH Status: REACH Unaffected HTSUS: 8541.41.0000 Mfr: Vishay Semiconductor Opto Division Other Names: VLMK32ABBB-GS08-ND,7 51-VLMK32ABBB-GS08CT ,751-VLMK32ABBB-GS08 TR,751-VLMK32ABBB-GS 08DKR Base Product Number: VLMK32 Product Status: Obsolete

Win Source Part Number: 1009005-VLMK32ABBB-GS08
Category: Optoelectronics>LED Indication - Discrete
Series: VLM.32
Color: Amber
Package: Cut Tape (CT),
Standard Package: 2,000
Mounting: SMD (SMT)
Configuration: Standard
Viewing Angle: 120°
Millicandela Rating: 2125mcd
Voltage - Forward (Vf) (Typ): 1.85V
Current - Test: 50mA
Wavelength - Dominant: 616nm
Height (Max): 2.10mm
Package / Case: 4-PLCC
Supplier Device Package: 4-PLCC
Dimension: 3.20mm L x 2.80mm W
Lens Style: Round with Flat Top
Lens Size: 2.40mm Dia
ECCN: EAR99
Fake Threat In the Open Market: 48 pct.
MSL Level: 2A (4 Weeks)
REACH Status: REACH Unaffected
HTSUS: 8541.41.0000
Mfr: Vishay Semiconductor Opto Division
Other Names: VLMK32ABBB-GS08-ND,751-VLMK32ABBB-GS08CT,751-VLMK32ABBB-GS08TR,751-VLMK32ABBB-GS08DKR
Base Product Number: VLMK32
Product Status: Obsolete

Buy Now
Sheung Wan, Hong Kong
Standard LEDs - SMD
VLMK32ABBB-GS08
Standard LEDs - SMD VLMK32ABBB-GS08
Standard LEDs - SMD Amber Non-Diffused 1400-2850mcd@50mA

Standard LEDs - SMD Amber Non-Diffused 1400-2850mcd@50mA

Buy Now Datasheet

Technical Specifications

  Win Source Electronics VAST STOCK CO., LIMITED
Product Category Light Emitting Diodes (LED) Light Emitting Diodes (LED)
Product Number 1009005-VLMK32ABBB-GS08 VLMK32ABBB-GS08
Product Name Optoelectronics - LED Indication - Discrete Standard LEDs - SMD
LED Type Amber
Peak Wavelength 616 nm (6160 Å)
Viewing Angle 120 degrees
Unlock Full Specs
to access all available technical data

Similar Products

IR LEDs - 2103078 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Type Infrared
Peak Wavelength 940 nm (9400 Å)
Lens Type Domed Lens
View Details
Led Light Bar, Warm Wht, 2000Lm, 1.173M; Light Colour Ledvance - 85AC2462 - Newark, An Avnet Company
Specs
LED Type White
Optical Power Output 20000 milliwatts
View Details
Specs
LED Package: T-1-3/4
LED Type Green
Peak Wavelength 565 nm (5650 Å)
View Details