Vishay Precision Group Standard LEDs - SMD VLMK322U1V2-GS08

Description
Standard LEDs - SMD Red Clear Non-Diff 450-1125mcd @ 50mA
Datasheet
Description
Standard LEDs - SMD Red Clear Non-Diff 450-1125mcd @ 50mA
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Sheung Wan, Hong Kong
Standard LEDs - SMD
VLMK322U1V2-GS08
Standard LEDs - SMD VLMK322U1V2-GS08
Standard LEDs - SMD Red Clear Non-Diff 450-1125mcd @ 50mA

Standard LEDs - SMD Red Clear Non-Diff 450-1125mcd @ 50mA

Buy Now Datasheet

Technical Specifications

  VAST STOCK CO., LIMITED
Product Category Light Emitting Diodes (LED)
Product Number VLMK322U1V2-GS08
Product Name Standard LEDs - SMD
Unlock Full Specs
to access all available technical data

Similar Products

IR LEDs - 1736294 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Package: 3.2 x 1.6 x 1.2mm
LED Type Infrared
Peak Wavelength 770 nm (7700 Å)
View Details
LED Indication - Discrete - 516-3906-2-ND - DigiKey
Specs
LED Package: 4-PLCC
LED Type Red; Green; Blue; Multi-Colored
Peak Wavelength 467 to 628 nm (4670 to 6280 Å)
View Details
4 suppliers
IDEA, Inc.
Specs
LED Type Red
Peak Wavelength 697 nm (6970 Å)
Viewing Angle 120 degrees
View Details