Vishay Intertechnology, Inc. LED Indication - Discrete VLMK31R2S2-GS08

Description
Red 630nm LED Indication - Discrete 1.9V 2-SMD, J-Lead
Request a Quote Datasheet
Description
Red 630nm LED Indication - Discrete 1.9V 2-SMD, J-Lead
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LED Indication - Discrete - VLMK31R2S2-GS08TR-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
VLMK31R2S2-GS08TR-ND
LED Indication - Discrete VLMK31R2S2-GS08TR-ND
Red 630nm LED Indication - Discrete 1.9V 2-SMD, J-Lead

Red 630nm LED Indication - Discrete 1.9V 2-SMD, J-Lead

Buy Now Datasheet
LED Indication - Discrete - VLMK31R2S2-GS08DKR-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
VLMK31R2S2-GS08DKR-ND
LED Indication - Discrete VLMK31R2S2-GS08DKR-ND
Red 630nm LED Indication - Discrete 1.9V 2-SMD, J-Lead

Red 630nm LED Indication - Discrete 1.9V 2-SMD, J-Lead

Buy Now Datasheet
LED Indication - Discrete - VLMK31R2S2-GS08CT-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
VLMK31R2S2-GS08CT-ND
LED Indication - Discrete VLMK31R2S2-GS08CT-ND
Red 630nm LED Indication - Discrete 1.9V 2-SMD, J-Lead

Red 630nm LED Indication - Discrete 1.9V 2-SMD, J-Lead

Buy Now Datasheet
Led, Red, 280Mcd, 630Nm, Full Reel; Led Color Vishay - 62W1129 - Newark, An Avnet Company
Chicago, IL, United States
Led, Red, 280Mcd, 630Nm, Full Reel; Led Color Vishay
62W1129
Led, Red, 280Mcd, 630Nm, Full Reel; Led Color Vishay 62W1129
LED, RED, 280MCD, 630NM, FULL REEL; LED Color:Red; LED Mounting:SMD; Bulb Size:-; Forward Current If:20mA; Forward Voltage:1.9V; Wavelength Typ:630nm; Luminous Intensity:280mcd; Viewing Angle:120°; Lens Shape:Round RoHS Compliant: Yes

LED, RED, 280MCD, 630NM, FULL REEL; LED Color:Red; LED Mounting:SMD; Bulb Size:-; Forward Current If:20mA; Forward Voltage:1.9V; Wavelength Typ:630nm; Luminous Intensity:280mcd; Viewing Angle:120°; Lens Shape:Round RoHS Compliant: Yes

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Standard LEDs - SMD
VLMK31R2S2-GS08
Standard LEDs - SMD VLMK31R2S2-GS08
Standard LEDs - SMD Red PLCC-2 630nm 160mcd

Standard LEDs - SMD Red PLCC-2 630nm 160mcd

Buy Now Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category Light Emitting Diodes (LED) Light Emitting Diodes (LED) Light Emitting Diodes (LED)
Product Number VLMK31R2S2-GS08TR-ND 62W1129 VLMK31R2S2-GS08
Product Name LED Indication - Discrete Led, Red, 280Mcd, 630Nm, Full Reel; Led Color Vishay Standard LEDs - SMD
LED Package: 2-SMD, J-Lead
LED Type Red Red; Red
Peak Wavelength 643 nm (6430 Å) 630 nm (6300 Å)
Viewing Angle 120 degrees 120 degrees
Luminous Intensity 210 milliCandela 280 milliCandela
Unlock Full Specs
to access all available technical data

Similar Products

IR LEDs - 2269535 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Type Infrared
Peak Wavelength 940 nm (9400 Å)
Optical Power Output 495 milliwatts
View Details
Side view RGB Chip LED - MSL0104RGBW - ROHM Semiconductor GmbH
Specs
LED Package: 6.9x2.15 (t=2.2)
LED Type Red; Green; Blue; Multi-Colored
Peak Wavelength 470 to 624 nm (4700 to 6240 Å)
View Details
Specs
Color Temperature 248 to 343 K
Viewing Angle 160 degrees
View Details