Vishay Precision Group LED Indication - Discrete VLMK31R1S1-GS08

Description
Red 630nm LED Indication - Discrete 1.9V 2-SMD, J-Lead
Request a Quote Datasheet
Description
Red 630nm LED Indication - Discrete 1.9V 2-SMD, J-Lead
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LED Indication - Discrete - VLMK31R1S1-GS08CT-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
VLMK31R1S1-GS08CT-ND
LED Indication - Discrete VLMK31R1S1-GS08CT-ND
Red 630nm LED Indication - Discrete 1.9V 2-SMD, J-Lead

Red 630nm LED Indication - Discrete 1.9V 2-SMD, J-Lead

Buy Now Datasheet
LED Indication - Discrete - VLMK31R1S1-GS08TR-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
VLMK31R1S1-GS08TR-ND
LED Indication - Discrete VLMK31R1S1-GS08TR-ND
Red 630nm LED Indication - Discrete 1.9V 2-SMD, J-Lead

Red 630nm LED Indication - Discrete 1.9V 2-SMD, J-Lead

Buy Now Datasheet
LED Indication - Discrete - VLMK31R1S1-GS08DKR-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
VLMK31R1S1-GS08DKR-ND
LED Indication - Discrete VLMK31R1S1-GS08DKR-ND
Red 630nm LED Indication - Discrete 1.9V 2-SMD, J-Lead

Red 630nm LED Indication - Discrete 1.9V 2-SMD, J-Lead

Buy Now Datasheet
Sheung Wan, Hong Kong
Standard LEDs - SMD
VLMK31R1S1-GS08
Standard LEDs - SMD VLMK31R1S1-GS08
Standard LEDs - SMD Red Clear Non-Diff

Standard LEDs - SMD Red Clear Non-Diff

Buy Now Datasheet
Led, Red, 630 Nm, 1.9 V, 20 Ma, 224 Mcd Rohs Compliant Vishay - 48W7131 - Newark, An Avnet Company
Chicago, IL, United States
Led, Red, 630 Nm, 1.9 V, 20 Ma, 224 Mcd Rohs Compliant Vishay
48W7131
Led, Red, 630 Nm, 1.9 V, 20 Ma, 224 Mcd Rohs Compliant Vishay 48W7131
LED, Red, 630 nm, 1.9 V, 20 mA, 224 mcd RoHS Compliant: Yes

LED, Red, 630 nm, 1.9 V, 20 mA, 224 mcd RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey VAST STOCK CO., LIMITED Newark, An Avnet Company
Product Category Light Emitting Diodes (LED) Light Emitting Diodes (LED) Light Emitting Diodes (LED)
Product Number VLMK31R1S1-GS08CT-ND VLMK31R1S1-GS08 48W7131
Product Name LED Indication - Discrete Standard LEDs - SMD Led, Red, 630 Nm, 1.9 V, 20 Ma, 224 Mcd Rohs Compliant Vishay
LED Package: 2-SMD, J-Lead
LED Type Red
Peak Wavelength 643 nm (6430 Å)
Viewing Angle 120 degrees
Unlock Full Specs
to access all available technical data

Similar Products

LED Arrays - 2269519 - RS Components, Ltd.
RS Components, Ltd.
Specs
Optical Power Output 3920 milliwatts
Array Array
Number of Array Elements 4
View Details
High Brightness LED - MT3301N-UY-A - Marktech Optoelectronics
Marktech Optoelectronics
Specs
LED Package: 3mm
LED Type Red
Peak Wavelength 591 nm (5910 Å)
View Details
Clairex Technologies, Inc.
Specs
LED Type Infrared
Peak Wavelength 940 nm (9400 Å)
Viewing Angle 40 degrees
View Details