Vishay Intertechnology, Inc. LED Indication - Discrete VLMK31Q1R2-GS18

Description
Red 630nm LED Indication - Discrete 1.9V 2-SMD, J-Lead
Request a Quote Datasheet
Description
Red 630nm LED Indication - Discrete 1.9V 2-SMD, J-Lead
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LED Indication - Discrete - VLMK31Q1R2-GS18-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
VLMK31Q1R2-GS18-ND
LED Indication - Discrete VLMK31Q1R2-GS18-ND
Red 630nm LED Indication - Discrete 1.9V 2-SMD, J-Lead

Red 630nm LED Indication - Discrete 1.9V 2-SMD, J-Lead

Buy Now Datasheet
Sheung Wan, Hong Kong
Standard LEDs - SMD
VLMK31Q1R2-GS18
Standard LEDs - SMD VLMK31Q1R2-GS18
Standard LEDs - SMD Red Clear Non-Diff 71-180mcd@20mA

Standard LEDs - SMD Red Clear Non-Diff 71-180mcd@20mA

Buy Now Datasheet

Technical Specifications

  DigiKey VAST STOCK CO., LIMITED
Product Category Light Emitting Diodes (LED) Light Emitting Diodes (LED)
Product Number VLMK31Q1R2-GS18-ND VLMK31Q1R2-GS18
Product Name LED Indication - Discrete Standard LEDs - SMD
LED Package: 2-SMD, J-Lead
LED Type Red
Peak Wavelength 643 nm (6430 Å)
Viewing Angle 120 degrees
Unlock Full Specs
to access all available technical data

Similar Products

UV LEDs - 1736370 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Package: 3 x 2 x 1mm
LED Type Ultraviolet
Peak Wavelength 405 nm (4050 Å)
View Details
LED Indication - Discrete - 1497-1057-ND - DigiKey
Specs
LED Package: Radial - 3 Leads
LED Type Red; Yellow; Multi-Colored
Peak Wavelength 590 to 627 nm (5900 to 6270 Å)
View Details
Clairex Technologies, Inc.
Specs
LED Type Infrared
Peak Wavelength 940 nm (9400 Å)
Viewing Angle 40 degrees
View Details