Win Source Part Number: 1116628-VLMK3102-GS0
Category: Optoelectronics>LED Indication - Discrete
Series: VLM3
Color: Red
Package: Tape & Reel
Standard Package: 1,500
Mounting: SMD (SMT)
Configuration: Standard
Viewing Angle: 120°
Lens Transparency: Clear
Millicandela Rating: 39mcd
Voltage - Forward (Vf) (Typ): 1.9V
Current - Test: 10mA
Wavelength - Dominant: 630nm
Wavelength - Peak: 643nm
Height (Max): 1.85mm
Package / Case: 2-SMD, J-Lead
Supplier Device Package: 2-PLCC
Dimension: 3.00mm L x 2.80mm W
Lens Style: Round with Flat Top
Lens Size: 2.40mm Dia
Alternative Parts (Cross-Reference): VLMK3102GS08;
ECCN: EAR99
Fake Threat In the Open Market: 52 pct.
MSL Level: 2A (4 Weeks)
REACH Status: REACH Unaffected
HTSUS: 8541.41.0000
Mfr: Vishay Semiconductor Opto Division
Other Names: VLMK3102-GS08TR,VLMK
Base Product Number: VLMK3102
Red 630nm LED Indication - Discrete 1.9V 2-SMD, J-Lead
Red 630nm LED Indication - Discrete 1.9V 2-SMD, J-Lead
Red 630nm LED Indication - Discrete 1.9V 2-SMD, J-Lead
Standard LEDs - SMD Red Non-Diffused 56mcd(max)@10mA
| Win Source Electronics | DigiKey | Newark, An Avnet Company | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|
| Product Category | Light Emitting Diodes (LED) | Light Emitting Diodes (LED) | Light Emitting Diodes (LED) | Light Emitting Diodes (LED) |
| Product Number | 1116628-VLMK3102-GS08 | VLMK3102-GS08CT-ND | 98M4591 | VLMK3102-GS08 |
| Product Name | Optoelectronics - LED Indication - Discrete | LED Indication - Discrete | Smd-Led Red Plcc2 Vishay | Standard LEDs - SMD |
| LED Type | Red; Red | Red | ||
| Peak Wavelength | 630 nm (6300 Å) | 643 nm (6430 Å) | ||
| Viewing Angle | 120 degrees | 120 degrees | ||
| Forward Voltage | 1.9 volts | 1.9 volts |