Vishay Precision Group LED Indication - Discrete VLMK234ABCA-GS08

Description
Amber 616nm LED Indication - Discrete 2.25V 2-SMD, J-Lead
Request a Quote Datasheet
Description
Amber 616nm LED Indication - Discrete 2.25V 2-SMD, J-Lead
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LED Indication - Discrete - 751-VLMK234ABCA-GS08DKR-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
751-VLMK234ABCA-GS08DKR-ND
LED Indication - Discrete 751-VLMK234ABCA-GS08DKR-ND
Amber 616nm LED Indication - Discrete 2.25V 2-SMD, J-Lead

Amber 616nm LED Indication - Discrete 2.25V 2-SMD, J-Lead

Buy Now Datasheet
LED Indication - Discrete - 751-VLMK234ABCA-GS08TR-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
751-VLMK234ABCA-GS08TR-ND
LED Indication - Discrete 751-VLMK234ABCA-GS08TR-ND
Amber 616nm LED Indication - Discrete 2.25V 2-SMD, J-Lead

Amber 616nm LED Indication - Discrete 2.25V 2-SMD, J-Lead

Buy Now Datasheet
LED Indication - Discrete - 751-VLMK234ABCA-GS08CT-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
751-VLMK234ABCA-GS08CT-ND
LED Indication - Discrete 751-VLMK234ABCA-GS08CT-ND
Amber 616nm LED Indication - Discrete 2.25V 2-SMD, J-Lead

Amber 616nm LED Indication - Discrete 2.25V 2-SMD, J-Lead

Buy Now Datasheet
Sheung Wan, Hong Kong
Standard LEDs - SMD
VLMK234ABCA-GS08
Standard LEDs - SMD VLMK234ABCA-GS08
Standard LEDs - SMD Amber Power Mini

Standard LEDs - SMD Amber Power Mini

Buy Now Datasheet
Led, Amber, Rectangular, 2.25V, 50Ma, Smd; Led Color Vishay - 19X7753 - Newark, An Avnet Company
Chicago, IL, United States
Led, Amber, Rectangular, 2.25V, 50Ma, Smd; Led Color Vishay
19X7753
Led, Amber, Rectangular, 2.25V, 50Ma, Smd; Led Color Vishay 19X7753
LED, AMBER, RECTANGULAR, 2.25V, 50MA, SMD; LED Color:Amber; LED Mounting:SMD; Bulb Size:-; Forward Current If:50mA; Forward Voltage:2.25V; Wavelength Typ:616nm; Luminous Intensity:2.5cd; Viewing Angle:120°; Lens Shape:Rectangular RoHS Compliant: Yes

LED, AMBER, RECTANGULAR, 2.25V, 50MA, SMD; LED Color:Amber; LED Mounting:SMD; Bulb Size:-; Forward Current If:50mA; Forward Voltage:2.25V; Wavelength Typ:616nm; Luminous Intensity:2.5cd; Viewing Angle:120°; Lens Shape:Rectangular RoHS Compliant: Yes

Supplier's Site Datasheet
Led, Amber, Rectangular, 2.25V, 50Ma, Smd, Full Reel; Led Color Vishay - 19X7754 - Newark, An Avnet Company
Chicago, IL, United States
Led, Amber, Rectangular, 2.25V, 50Ma, Smd, Full Reel; Led Color Vishay
19X7754
Led, Amber, Rectangular, 2.25V, 50Ma, Smd, Full Reel; Led Color Vishay 19X7754
LED, AMBER, RECTANGULAR, 2.25V, 50MA, SMD, FULL REEL; LED Color:Amber; LED Mounting:SMD; Bulb Size:-; Forward Current If:50mA; Forward Voltage:2.25V; Wavelength Typ:616nm; Luminous Intensity:2.5cd; Viewing Angle:120°; Product Range:-RoHS Compliant: Yes

LED, AMBER, RECTANGULAR, 2.25V, 50MA, SMD, FULL REEL; LED Color:Amber; LED Mounting:SMD; Bulb Size:-; Forward Current If:50mA; Forward Voltage:2.25V; Wavelength Typ:616nm; Luminous Intensity:2.5cd; Viewing Angle:120°; Product Range:-RoHS Compliant: Yes

Supplier's Site Datasheet
LED AMBER POWER SMD MINILED - 879-VLMK234ABCA-GS08 - Utmel Electronic Limited
Hong Kong, China
LED AMBER POWER SMD MINILED
879-VLMK234ABCA-GS08
LED AMBER POWER SMD MINILED 879-VLMK234ABCA-GS08
LED AMBER POWER SMD MINILED

LED AMBER POWER SMD MINILED

Supplier's Site

Technical Specifications

  DigiKey VAST STOCK CO., LIMITED Newark, An Avnet Company Utmel Electronic Limited
Product Category Light Emitting Diodes (LED) Light Emitting Diodes (LED) Light Emitting Diodes (LED) Light Emitting Diodes (LED)
Product Number 751-VLMK234ABCA-GS08DKR-ND VLMK234ABCA-GS08 19X7753 879-VLMK234ABCA-GS08
Product Name LED Indication - Discrete Standard LEDs - SMD Led, Amber, Rectangular, 2.25V, 50Ma, Smd; Led Color Vishay LED AMBER POWER SMD MINILED
LED Package: 2-SMD, J-Lead 2.20mm L x 1.40mm W
LED Type Amber Amber Amber
Peak Wavelength 622 nm (6220 Å) 616 nm (6160 Å) 622 nm (6220 Å)
Viewing Angle 120 degrees 120 degrees 120 degrees
Luminous Intensity 2500 milliCandela 2500 milliCandela
Unlock Full Specs
to access all available technical data

Similar Products

IR LEDs - 1736266 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Package: 3.2 x 1.6 x 1.2mm
LED Type Infrared
Peak Wavelength 1050 nm (10500 Å)
View Details