The Vishay Amber LED (part number VLMK233U1AA) features a luminous intensity of 680 mcd and a dominant wavelength of 616 nm. It is designed for surface mount applications, with a compact size of 2.3 mm x 1.3 mm x 1.4 mm, making it suitable for space-constrained designs. The LED operates at a forward current of 20 mA and has a forward voltage range of 2.1 to 2.6 V. It provides a viewing angle of ± 60°, which allows for effective light distribution. The device is AEC-Q101 qualified, indicating its reliability for automotive and industrial applications. Additionally, it has a high ESD withstand voltage of up to 2 kV, ensuring durability in various environments. The operating temperature range is from -40 °C to +100 °C, making it versatile for different applications. This LED is compliant with RoHS standards, ensuring it meets environmental regulations.
Amber 616nm LED Indication - Discrete 2.1V 2-SMD, J-Lead
Amber 616nm LED Indication - Discrete 2.1V 2-SMD, J-Lead
Amber 616nm LED Indication - Discrete 2.1V 2-SMD, J-Lead
LED, AMBER, 680MCD, 616NM; LED Color:Amber; LED Mounting:SMD; Bulb Size:-; Forward Current If:20mA; Forward Voltage:2.1V; Wavelength Typ:616nm; Luminous Intensity:680mcd; Viewing Angle:120°; Lens Shape:Rectangular; Product Range:- RoHS Compliant: Yes
Standard LEDs - SMD Amber Clear Non-Diff
| DigiKey | Newark, An Avnet Company | VAST STOCK CO., LIMITED | |
|---|---|---|---|
| Product Category | Light Emitting Diodes (LED) | Light Emitting Diodes (LED) | Light Emitting Diodes (LED) |
| Product Number | VLMK233U1AA-GS08DKR-ND | 77T9947 | VLMK233U1AA-GS08 |
| Product Name | LED Indication - Discrete | Led, Amber, 680Mcd, 616Nm; Led Color Vishay | Standard LEDs - SMD |
| LED Package: | 2-SMD, J-Lead | ||
| LED Type | Amber | Amber | |
| Peak Wavelength | 622 nm (6220 Å) | 616 nm (6160 Å) | |
| Viewing Angle | 120 degrees | 120 degrees | |
| Luminous Intensity | 680 milliCandela | 680 milliCandela |