Vishay Intertechnology, Inc. LED Indication - Discrete VLMK20K1L2-GS08

Description
LED AMBER CLEAR SMD MINILED SMD
Request a Quote Datasheet
Description
LED AMBER CLEAR SMD MINILED SMD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LED Indication - Discrete - 751-VLMK20K1L2-GS08DKR-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
751-VLMK20K1L2-GS08DKR-ND
LED Indication - Discrete 751-VLMK20K1L2-GS08DKR-ND
LED AMBER CLEAR SMD MINILED SMD

LED AMBER CLEAR SMD MINILED SMD

Buy Now Datasheet
LED Indication - Discrete - 751-VLMK20K1L2-GS08TR-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
751-VLMK20K1L2-GS08TR-ND
LED Indication - Discrete 751-VLMK20K1L2-GS08TR-ND
Amber 622nm LED Indication - Discrete 1.8V 2-SMD, J-Lead

Amber 622nm LED Indication - Discrete 1.8V 2-SMD, J-Lead

Buy Now Datasheet
LED Indication - Discrete - 751-VLMK20K1L2-GS08CT-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
751-VLMK20K1L2-GS08CT-ND
LED Indication - Discrete 751-VLMK20K1L2-GS08CT-ND
LED AMBER CLEAR SMD MINILED SMD

LED AMBER CLEAR SMD MINILED SMD

Buy Now Datasheet
Sheung Wan, Hong Kong
Standard LEDs - SMD
VLMK20K1L2-GS08
Standard LEDs - SMD VLMK20K1L2-GS08
Standard LEDs - SMD Amber Clr Non-Diff

Standard LEDs - SMD Amber Clr Non-Diff

Buy Now Datasheet

Technical Specifications

  DigiKey VAST STOCK CO., LIMITED
Product Category Light Emitting Diodes (LED) Light Emitting Diodes (LED)
Product Number 751-VLMK20K1L2-GS08DKR-ND VLMK20K1L2-GS08
Product Name LED Indication - Discrete Standard LEDs - SMD
LED Package: 2-SMD, J-Lead
LED Type Amber
Peak Wavelength 615 nm (6150 Å)
Viewing Angle 120 degrees
Unlock Full Specs
to access all available technical data

Similar Products

IR LEDs - 1736324 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Package: 3.2 x 1.6 x 1.2mm
LED Type Infrared
Peak Wavelength 770 nm (7700 Å)
View Details
Reverse mount available chip LED - SML-811UT(A) - ROHM Semiconductor GmbH
Specs
LED Package: 3.4x1.25 (t=1.1)
LED Type Red
Peak Wavelength 620 nm (6200 Å)
View Details
2 suppliers