Vishay Intertechnology, Inc. LED Indication - Discrete VLMK20J2L2-GS08

Description
Amber 622nm LED Indication - Discrete 1.8V 2-SMD, J-Lead
Request a Quote Datasheet
Description
Amber 622nm LED Indication - Discrete 1.8V 2-SMD, J-Lead
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LED Indication - Discrete - VLMK20J2L2-GS08TR-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
VLMK20J2L2-GS08TR-ND
LED Indication - Discrete VLMK20J2L2-GS08TR-ND
Amber 622nm LED Indication - Discrete 1.8V 2-SMD, J-Lead

Amber 622nm LED Indication - Discrete 1.8V 2-SMD, J-Lead

Buy Now Datasheet
Sheung Wan, Hong Kong
Standard LEDs - SMD
VLMK20J2L2-GS08
Standard LEDs - SMD VLMK20J2L2-GS08
Standard LEDs - SMD Amber Clr Non-Diff

Standard LEDs - SMD Amber Clr Non-Diff

Buy Now Datasheet

Technical Specifications

  DigiKey VAST STOCK CO., LIMITED
Product Category Light Emitting Diodes (LED) Light Emitting Diodes (LED)
Product Number VLMK20J2L2-GS08TR-ND VLMK20J2L2-GS08
Product Name LED Indication - Discrete Standard LEDs - SMD
LED Package: 2-SMD, J-Lead
LED Type Amber
Peak Wavelength 615 nm (6150 Å)
Viewing Angle 120 degrees
Unlock Full Specs
to access all available technical data

Similar Products

LED Arrays - 2269518 - RS Components, Ltd.
RS Components, Ltd.
Specs
Optical Power Output 3920 milliwatts
Array Array
Number of Array Elements 4
View Details
1W Power LED Light Source - ASMT-AW00-NUW00 - Broadcom Inc.
Specs
LED Type White
Color Temperature 4500 to 10000 K
Viewing Angle 140 degrees
View Details
Specs
LED Package: T-1
LED Type Green
Peak Wavelength 565 nm (5650 Å)
View Details