Vishay Intertechnology, Inc. LED Indication - Discrete - VLMK2000 VLMK2000

Description
Manufacturer: Vishay Win Source Part Number: 735714-VLMK2000 Manufacturer Homepage: www.vishay.com Reference case: SMD-LED Reference Date Code: 11+ Popularity: Low Fake Threat In the Open Market: 58 pct. Supply and Demand Status: Balance
Request a Quote
Description
Manufacturer: Vishay Win Source Part Number: 735714-VLMK2000 Manufacturer Homepage: www.vishay.com Reference case: SMD-LED Reference Date Code: 11+ Popularity: Low Fake Threat In the Open Market: 58 pct. Supply and Demand Status: Balance
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
LED Indication - Discrete - VLMK2000
735714-VLMK2000
LED Indication - Discrete - VLMK2000 735714-VLMK2000
Manufacturer: Vishay Win Source Part Number: 735714-VLMK2000 Manufacturer Homepage: www.vishay.com Reference case: SMD-LED Reference Date Code: 11+ Popularity: Low Fake Threat In the Open Market: 58 pct. Supply and Demand Status: Balance

Manufacturer: Vishay
Win Source Part Number: 735714-VLMK2000
Manufacturer Homepage: www.vishay.com
Reference case: SMD-LED
Reference Date Code: 11+
Popularity: Low
Fake Threat In the Open Market: 58 pct.
Supply and Demand Status: Balance

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Light Emitting Diodes (LED)
Product Number 735714-VLMK2000
Product Name LED Indication - Discrete - VLMK2000
Unlock Full Specs
to access all available technical data

Similar Products

IR LEDs - 1736261 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Package: 1.9 x 1.2 x 1.2mm
LED Type Infrared
Peak Wavelength 775 nm (7750 Å)
View Details
Single Rank Mini-mold Chip LED - SML-D15U2W(C) - ROHM Semiconductor GmbH
Specs
LED Package: 1.6x0.8 (t=0.55)
LED Type Red
Peak Wavelength 615 nm (6150 Å)
View Details
2 suppliers
Led Light Bar, White, 1100Lm, 9W; Light Color Sylvania - 23AH0620 - Newark, An Avnet Company
Specs
LED Type White
Optical Power Output 9000 milliwatts
View Details