Vishay Intertechnology, Inc. LED Indication - Discrete - VLMH3101-GS08 VLMH3101-GS08

Description
Manufacturer: Vishay Win Source Part Number: 108083-VLMH3101-GS08 Packaging: Reel - TR Color: Amber Mounting: SMD (SMT) Forward Voltage: 2V Viewing Angle: 120° Lens Transparency: Clear Millicandela Rating: 7.85mcd Lens Style/Size: Round with Flat Top, 2.40mm Current - Test: 10mA Wavelength - Dominant: 618.5nm Wavelength - Peak: 635nm Height (Max): 1.85mm Categories: Optoelectronics Status: Active Case / Package: 2-PLCC Popularity: Medium Fake Threat In the Open Market: 39 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Vishay Win Source Part Number: 108083-VLMH3101-GS08 Packaging: Reel - TR Color: Amber Mounting: SMD (SMT) Forward Voltage: 2V Viewing Angle: 120° Lens Transparency: Clear Millicandela Rating: 7.85mcd Lens Style/Size: Round with Flat Top, 2.40mm Current - Test: 10mA Wavelength - Dominant: 618.5nm Wavelength - Peak: 635nm Height (Max): 1.85mm Categories: Optoelectronics Status: Active Case / Package: 2-PLCC Popularity: Medium Fake Threat In the Open Market: 39 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
LED Indication - Discrete - VLMH3101-GS08
108083-VLMH3101-GS08
LED Indication - Discrete - VLMH3101-GS08 108083-VLMH3101-GS08
Manufacturer: Vishay Win Source Part Number: 108083-VLMH3101-GS08 Packaging: Reel - TR Color: Amber Mounting: SMD (SMT) Forward Voltage: 2V Viewing Angle: 120° Lens Transparency: Clear Millicandela Rating: 7.85mcd Lens Style/Size: Round with Flat Top, 2.40mm Current - Test: 10mA Wavelength - Dominant: 618.5nm Wavelength - Peak: 635nm Height (Max): 1.85mm Categories: Optoelectronics Status: Active Case / Package: 2-PLCC Popularity: Medium Fake Threat In the Open Market: 39 pct. Supply and Demand Status: Balance

Manufacturer: Vishay
Win Source Part Number: 108083-VLMH3101-GS08
Packaging: Reel - TR
Color: Amber
Mounting: SMD (SMT)
Forward Voltage: 2V
Viewing Angle: 120°
Lens Transparency: Clear
Millicandela Rating: 7.85mcd
Lens Style/Size: Round with Flat Top, 2.40mm
Current - Test: 10mA
Wavelength - Dominant: 618.5nm
Wavelength - Peak: 635nm
Height (Max): 1.85mm
Categories: Optoelectronics
Status: Active
Case / Package: 2-PLCC
Popularity: Medium
Fake Threat In the Open Market: 39 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
LED Indication - Discrete - 751-1465-2-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
751-1465-2-ND
LED Indication - Discrete 751-1465-2-ND
Amber 618.5nm LED Indication - Discrete 2V 2-SMD, J-Lead

Amber 618.5nm LED Indication - Discrete 2V 2-SMD, J-Lead

Buy Now Datasheet
Sheung Wan, Hong Kong
Standard LEDs - SMD
VLMH3101-GS08
Standard LEDs - SMD VLMH3101-GS08
Standard LEDs - SMD Red Non-Diffused 11.2mcd(max)@10mA

Standard LEDs - SMD Red Non-Diffused 11.2mcd(max)@10mA

Buy Now Datasheet

Technical Specifications

  Win Source Electronics DigiKey VAST STOCK CO., LIMITED
Product Category Light Emitting Diodes (LED) Light Emitting Diodes (LED) Light Emitting Diodes (LED)
Product Number 108083-VLMH3101-GS08 751-1465-2-ND VLMH3101-GS08
Product Name LED Indication - Discrete - VLMH3101-GS08 LED Indication - Discrete Standard LEDs - SMD
LED Type Amber Amber
Peak Wavelength 618 nm (6185 Å) 635 nm (6350 Å)
Viewing Angle 120 degrees 120 degrees
Forward Voltage 2 volts 2 volts
Unlock Full Specs
to access all available technical data

Similar Products

UV LEDs - 1736350 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Type Ultraviolet
Peak Wavelength 367 nm (3670 Å)
Optical Power Output 10 milliwatts
View Details
Specs
LED Package: T-1-3/4
LED Type Red
Peak Wavelength 697 nm (6970 Å)
View Details