Vishay Intertechnology, Inc. LED Indication - Discrete VLMH3100-GS18

Description
Amber 618.5nm LED Indication - Discrete 2V 2-SMD, J-Lead
Request a Quote Datasheet
Description
Amber 618.5nm LED Indication - Discrete 2V 2-SMD, J-Lead
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LED Indication - Discrete - VLMH3100-GS18DKR-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
VLMH3100-GS18DKR-ND
LED Indication - Discrete VLMH3100-GS18DKR-ND
Amber 618.5nm LED Indication - Discrete 2V 2-SMD, J-Lead

Amber 618.5nm LED Indication - Discrete 2V 2-SMD, J-Lead

Buy Now Datasheet
LED Indication - Discrete - VLMH3100-GS18CT-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
VLMH3100-GS18CT-ND
LED Indication - Discrete VLMH3100-GS18CT-ND
Amber 618.5nm LED Indication - Discrete 2V 2-SMD, J-Lead

Amber 618.5nm LED Indication - Discrete 2V 2-SMD, J-Lead

Buy Now Datasheet
LED Indication - Discrete - VLMH3100-GS18TR-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
VLMH3100-GS18TR-ND
LED Indication - Discrete VLMH3100-GS18TR-ND
Amber 618.5nm LED Indication - Discrete 2V 2-SMD, J-Lead

Amber 618.5nm LED Indication - Discrete 2V 2-SMD, J-Lead

Buy Now Datasheet
Laguna Hills, CA, United States
LED Indication - Discrete - VLMH3100-GS18
1279384-VLMH3100-GS18
LED Indication - Discrete - VLMH3100-GS18 1279384-VLMH3100-GS18
Manufacturer: Vishay Semiconductor Opto Division Win Source Part Number: 1279384-VLMH3100-GS1 8 Series: VLM.3 Packaging: Reel - TR Color: Amber Package: 2-SMD, J-Lead Mounting: SMD Viewing Angle: 120° Lens Transparency: Clear Millicandela Rating: 10mcd Lens Style/Size: Round with Flat Top, 2.40mm Voltage - Forward (Vf) (Typ): 2V Current - Test: 10mA Wavelength - Dominant: 618.5nm Wavelength - Peak: 635nm Size: 3.00mm L x 2.80mm W Family Name: VLMH3100 Categories: Optoelectronics Manufacturer Homepage: www.vishay.com Manufacturer Package: 2-PLCC Height (Maximum): 1.85mm Alternative Parts (Cross-Reference): VLMH3100-GS08; Introduction Date: December 06, 2005 ECCN: EAR99 Estimated EOL Date: 2023 Popularity: Medium Fake Threat In the Open Market: 43 pct. Supply and Demand Status: Balance

Manufacturer: Vishay Semiconductor Opto Division
Win Source Part Number: 1279384-VLMH3100-GS18
Series: VLM.3
Packaging: Reel - TR
Color: Amber
Package: 2-SMD, J-Lead
Mounting: SMD
Viewing Angle: 120°
Lens Transparency: Clear
Millicandela Rating: 10mcd
Lens Style/Size: Round with Flat Top, 2.40mm
Voltage - Forward (Vf) (Typ): 2V
Current - Test: 10mA
Wavelength - Dominant: 618.5nm
Wavelength - Peak: 635nm
Size: 3.00mm L x 2.80mm W
Family Name: VLMH3100
Categories: Optoelectronics
Manufacturer Homepage: www.vishay.com
Manufacturer Package: 2-PLCC
Height (Maximum): 1.85mm
Alternative Parts (Cross-Reference): VLMH3100-GS08;
Introduction Date: December 06, 2005
ECCN: EAR99
Estimated EOL Date: 2023
Popularity: Medium
Fake Threat In the Open Market: 43 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Sheung Wan, Hong Kong
Standard LEDs - SMD
VLMH3100-GS18
Standard LEDs - SMD VLMH3100-GS18
Standard LEDs - SMD Amber PLCC-2 619nm 10mcd

Standard LEDs - SMD Amber PLCC-2 619nm 10mcd

Buy Now Datasheet

Technical Specifications

  DigiKey Win Source Electronics VAST STOCK CO., LIMITED
Product Category Light Emitting Diodes (LED) Light Emitting Diodes (LED) Light Emitting Diodes (LED)
Product Number VLMH3100-GS18DKR-ND 1279384-VLMH3100-GS18 VLMH3100-GS18
Product Name LED Indication - Discrete LED Indication - Discrete - VLMH3100-GS18 Standard LEDs - SMD
LED Package: 2-SMD, J-Lead 3.00mm L x 2.80mm W
LED Type Amber Amber
Peak Wavelength 635 nm (6350 Å) 618 nm (6185 Å)
Viewing Angle 120 degrees 120 degrees
Unlock Full Specs
to access all available technical data

Similar Products

UV LEDs - 2017462 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Type Ultraviolet
Peak Wavelength 270 nm (2700 Å)
Viewing Angle 60 degrees
View Details
LED Indication - Discrete - XLM2CRK169W-ND - DigiKey
Specs
LED Package: Radial
LED Type Red
Peak Wavelength 640 nm (6400 Å)
View Details
Clairex Technologies, Inc.
Specs
LED Type Infrared
Peak Wavelength 940 nm (9400 Å)
Viewing Angle 40 degrees
View Details