Vishay Precision Group LED Indication - Discrete VLMG3102-GS08

Description
Green 569nm LED Indication - Discrete 2.2V 2-SMD, J-Lead
Request a Quote Datasheet
Description
Green 569nm LED Indication - Discrete 2.2V 2-SMD, J-Lead
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LED Indication - Discrete - 751-1463-1-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
751-1463-1-ND
LED Indication - Discrete 751-1463-1-ND
Green 569nm LED Indication - Discrete 2.2V 2-SMD, J-Lead

Green 569nm LED Indication - Discrete 2.2V 2-SMD, J-Lead

Buy Now Datasheet
LED Indication - Discrete - 751-1463-2-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
751-1463-2-ND
LED Indication - Discrete 751-1463-2-ND
Green 569nm LED Indication - Discrete 2.2V 2-SMD, J-Lead

Green 569nm LED Indication - Discrete 2.2V 2-SMD, J-Lead

Buy Now Datasheet
LED Indication - Discrete - 751-1463-6-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
751-1463-6-ND
LED Indication - Discrete 751-1463-6-ND
Green 569nm LED Indication - Discrete 2.2V 2-SMD, J-Lead

Green 569nm LED Indication - Discrete 2.2V 2-SMD, J-Lead

Buy Now Datasheet
Laguna Hills, CA, United States
LED Indication - Discrete - VLMG3102-GS08
036336-VLMG3102-GS08
LED Indication - Discrete - VLMG3102-GS08 036336-VLMG3102-GS08
Manufacturer: Vishay Win Source Part Number: 036336-VLMG3102-GS08 Packaging: Reel - TR Color: Green Mounting: SMD (SMT) Forward Voltage: 2.2V Viewing Angle: 120° Lens Transparency: Clear Millicandela Rating: 14.6mcd Lens Style/Size: Round with Flat Top, 2.40mm Current - Test: 10mA Wavelength - Dominant: 569nm Wavelength - Peak: 565nm Height (Max): 1.85mm Categories: Optoelectronics Status: Active Case / Package: 2-PLCC Popularity: Medium Fake Threat In the Open Market: 63 pct. Supply and Demand Status: Balance

Manufacturer: Vishay
Win Source Part Number: 036336-VLMG3102-GS08
Packaging: Reel - TR
Color: Green
Mounting: SMD (SMT)
Forward Voltage: 2.2V
Viewing Angle: 120°
Lens Transparency: Clear
Millicandela Rating: 14.6mcd
Lens Style/Size: Round with Flat Top, 2.40mm
Current - Test: 10mA
Wavelength - Dominant: 569nm
Wavelength - Peak: 565nm
Height (Max): 1.85mm
Categories: Optoelectronics
Status: Active
Case / Package: 2-PLCC
Popularity: Medium
Fake Threat In the Open Market: 63 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Led, Round, Blue, 18Mcd, Full Reel; Led Color Vishay - 98M4572 - Newark, An Avnet Company
Chicago, IL, United States
Led, Round, Blue, 18Mcd, Full Reel; Led Color Vishay
98M4572
Led, Round, Blue, 18Mcd, Full Reel; Led Color Vishay 98M4572
LED, ROUND, BLUE, 18MCD, FULL REEL; LED Color:Green; LED Mounting:SMD; Bulb Size:-; Forward Current If:20mA; Forward Voltage:2.2V; Wavelength Typ:-; Luminous Intensity:18mcd; Viewing Angle:120°; Lens Shape:Round; Product Range:- RoHS Compliant: Yes

LED, ROUND, BLUE, 18MCD, FULL REEL; LED Color:Green; LED Mounting:SMD; Bulb Size:-; Forward Current If:20mA; Forward Voltage:2.2V; Wavelength Typ:-; Luminous Intensity:18mcd; Viewing Angle:120°; Lens Shape:Round; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet
Led, Green, Smd, 18Mcd Rohs Compliant Vishay - 58AJ2828 - Newark, An Avnet Company
Chicago, IL, United States
Led, Green, Smd, 18Mcd Rohs Compliant Vishay
58AJ2828
Led, Green, Smd, 18Mcd Rohs Compliant Vishay 58AJ2828
LED, GREEN, SMD, 18MCD ROHS COMPLIANT: YES

LED, GREEN, SMD, 18MCD ROHS COMPLIANT: YES

Supplier's Site
Sheung Wan, Hong Kong
Standard LEDs - SMD
VLMG3102-GS08
Standard LEDs - SMD VLMG3102-GS08
Standard LEDs - SMD Green Non-Diffused 18mcd(max)@10mA

Standard LEDs - SMD Green Non-Diffused 18mcd(max)@10mA

Buy Now Datasheet

Technical Specifications

  DigiKey Win Source Electronics Newark, An Avnet Company Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category Light Emitting Diodes (LED) Light Emitting Diodes (LED) Light Emitting Diodes (LED) Light Emitting Diodes (LED) Light Emitting Diodes (LED)
Product Number 751-1463-1-ND 036336-VLMG3102-GS08 98M4572 58AJ2828 VLMG3102-GS08
Product Name LED Indication - Discrete LED Indication - Discrete - VLMG3102-GS08 Led, Round, Blue, 18Mcd, Full Reel; Led Color Vishay Led, Green, Smd, 18Mcd Rohs Compliant Vishay Standard LEDs - SMD
LED Package: 2-SMD, J-Lead
LED Type Green Green; Green Green; Green
Peak Wavelength 565 nm (5650 Å) 569 nm (5690 Å)
Viewing Angle 120 degrees 120 degrees 120 degrees
Luminous Intensity 14.6 milliCandela 18 milliCandela
Unlock Full Specs
to access all available technical data

Similar Products

UV LEDs - 2017477 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Type Ultraviolet
Peak Wavelength 290 nm (2900 Å)
Viewing Angle 130 degrees
View Details
LED Indication - Discrete - 1497-1054-ND - DigiKey
Specs
LED Package: Radial
LED Type Red; Green; Multi-Colored
Peak Wavelength 565 to 627 nm (5650 to 6270 Å)
View Details
Clairex Technologies, Inc.
Specs
LED Type Infrared
Peak Wavelength 880 nm (8800 Å)
Viewing Angle 40 degrees
View Details