Vishay Precision Group LED Indication - Discrete VLMG3100-GS08

Description
Green 569nm LED Indication - Discrete 2.2V 2-SMD, J-Lead
Request a Quote Datasheet
Description
Green 569nm LED Indication - Discrete 2.2V 2-SMD, J-Lead
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LED Indication - Discrete - 751-1462-2-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
751-1462-2-ND
LED Indication - Discrete 751-1462-2-ND
Green 569nm LED Indication - Discrete 2.2V 2-SMD, J-Lead

Green 569nm LED Indication - Discrete 2.2V 2-SMD, J-Lead

Buy Now Datasheet
LED Indication - Discrete - 751-1462-6-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
751-1462-6-ND
LED Indication - Discrete 751-1462-6-ND
Green 569nm LED Indication - Discrete 2.2V 2-SMD, J-Lead

Green 569nm LED Indication - Discrete 2.2V 2-SMD, J-Lead

Buy Now Datasheet
LED Indication - Discrete - 751-1462-1-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
751-1462-1-ND
LED Indication - Discrete 751-1462-1-ND
Green 569nm LED Indication - Discrete 2.2V 2-SMD, J-Lead

Green 569nm LED Indication - Discrete 2.2V 2-SMD, J-Lead

Buy Now Datasheet
Laguna Hills, CA, United States
LED Indication - Discrete - VLMG3100-GS08
036335-VLMG3100-GS08
LED Indication - Discrete - VLMG3100-GS08 036335-VLMG3100-GS08
Manufacturer: Vishay Win Source Part Number: 036335-VLMG3100-GS08 Packaging: Reel - TR Color: Green Mounting: SMD (SMT) Forward Voltage: 2.2V Viewing Angle: 120° Lens Transparency: Clear Millicandela Rating: 16mcd Lens Style/Size: Round with Flat Top, 2.40mm Current - Test: 10mA Wavelength - Dominant: 569nm Wavelength - Peak: 565nm Height (Max): 1.85mm Categories: Optoelectronics Status: Active Case / Package: 2-PLCC Popularity: Medium Fake Threat In the Open Market: 49 pct. Supply and Demand Status: Balance Application Field: Used in LED Lighting, Communications & Networking, Audio, Imaging, Video & Vision, Consumer Electronics

Manufacturer: Vishay
Win Source Part Number: 036335-VLMG3100-GS08
Packaging: Reel - TR
Color: Green
Mounting: SMD (SMT)
Forward Voltage: 2.2V
Viewing Angle: 120°
Lens Transparency: Clear
Millicandela Rating: 16mcd
Lens Style/Size: Round with Flat Top, 2.40mm
Current - Test: 10mA
Wavelength - Dominant: 569nm
Wavelength - Peak: 565nm
Height (Max): 1.85mm
Categories: Optoelectronics
Status: Active
Case / Package: 2-PLCC
Popularity: Medium
Fake Threat In the Open Market: 49 pct.
Supply and Demand Status: Balance
Application Field: Used in LED Lighting, Communications & Networking, Audio, Imaging, Video & Vision, Consumer Electronics

Buy Now Datasheet
LEDs - 2576921 - RS Components, Ltd.
Corby, Northants, United Kingdom
SMD-LED GREEN PLCC2-e3

SMD-LED GREEN PLCC2-e3

Supplier's Site
LEDs - 2576920 - RS Components, Ltd.
Corby, Northants, United Kingdom
SMD-LED GREEN PLCC2-e3

SMD-LED GREEN PLCC2-e3

Supplier's Site
LEDs - 2576921P - RS Components, Ltd.
Corby, Northants, United Kingdom
SMD-LED GREEN PLCC2-e3

SMD-LED GREEN PLCC2-e3

Supplier's Site
Sheung Wan, Hong Kong
Standard LEDs - SMD
VLMG3100-GS08
Standard LEDs - SMD VLMG3100-GS08
Standard LEDs - SMD Green Non-Diffused 10mcd(typ)@10mA

Standard LEDs - SMD Green Non-Diffused 10mcd(typ)@10mA

Buy Now Datasheet
Led, Green, 2.4Mm, 16Mcd, 575Nm; Led Color Vishay - 98M4569 - Newark, An Avnet Company
Chicago, IL, United States
Led, Green, 2.4Mm, 16Mcd, 575Nm; Led Color Vishay
98M4569
Led, Green, 2.4Mm, 16Mcd, 575Nm; Led Color Vishay 98M4569
LED, GREEN, 2.4MM, 16MCD, 575NM; LED Color:Green; LED Mounting:SMD; Bulb Size:2.4mm; Forward Current If:10mA; Forward Voltage:2.2V; Wavelength Typ:575nm; Luminous Intensity:16mcd; Viewing Angle:60°; Lens Shape:Round; Product Range:- RoHS Compliant: Yes

LED, GREEN, 2.4MM, 16MCD, 575NM; LED Color:Green; LED Mounting:SMD; Bulb Size:2.4mm; Forward Current If:10mA; Forward Voltage:2.2V; Wavelength Typ:575nm; Luminous Intensity:16mcd; Viewing Angle:60°; Lens Shape:Round; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet
Led, Green, 2.4Mm, 16Mcd, 575Nm, Full Reel; Led Color Vishay - 28X3232 - Newark, An Avnet Company
Chicago, IL, United States
Led, Green, 2.4Mm, 16Mcd, 575Nm, Full Reel; Led Color Vishay
28X3232
Led, Green, 2.4Mm, 16Mcd, 575Nm, Full Reel; Led Color Vishay 28X3232
LED, GREEN, 2.4MM, 16MCD, 575NM, FULL REEL; LED Color:Green; LED Mounting:SMD; Bulb Size:2.4mm; Forward Current If:10mA; Forward Voltage:2.2V; Wavelength Typ:575nm; Luminous Intensity:16mcd; Viewing Angle:60°; Lens Shape:Round RoHS Compliant: Yes

LED, GREEN, 2.4MM, 16MCD, 575NM, FULL REEL; LED Color:Green; LED Mounting:SMD; Bulb Size:2.4mm; Forward Current If:10mA; Forward Voltage:2.2V; Wavelength Typ:575nm; Luminous Intensity:16mcd; Viewing Angle:60°; Lens Shape:Round RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Win Source Electronics RS Components, Ltd. VAST STOCK CO., LIMITED Newark, An Avnet Company
Product Category Light Emitting Diodes (LED) Light Emitting Diodes (LED) Light Emitting Diodes (LED) Light Emitting Diodes (LED) Light Emitting Diodes (LED)
Product Number 751-1462-2-ND 036335-VLMG3100-GS08 2576921 VLMG3100-GS08 98M4569
Product Name LED Indication - Discrete LED Indication - Discrete - VLMG3100-GS08 LEDs Standard LEDs - SMD Led, Green, 2.4Mm, 16Mcd, 575Nm; Led Color Vishay
LED Package: 2-SMD, J-Lead 2.4mm
LED Type Green Green; Green Green; Green
Peak Wavelength 565 nm (5650 Å) 569 nm (5690 Å) 575 nm (5750 Å)
Viewing Angle 120 degrees 120 degrees 60 degrees
Luminous Intensity 16 milliCandela 16 milliCandela
Unlock Full Specs
to access all available technical data

Similar Products

LED Arrays - 2269496 - RS Components, Ltd.
RS Components, Ltd.
Specs
Optical Power Output 1960 milliwatts
Array Array
Number of Array Elements 1
View Details
Multichip LED - MT121NP-HR - Marktech Optoelectronics
Marktech Optoelectronics
Specs
LED Package: Ceramic 5mm
LED Type Red
Peak Wavelength 635 nm (6350 Å)
View Details
Specs
LED Package: 1.6x0.8 (t=1.24)
LED Type Yellow; Green
Peak Wavelength 571 nm (5710 Å)
View Details