Win Source Part Number: 1201602-VLMG1300-GS0
Category: Optoelectronics>LED Indication - Discrete
Series: CHIPLED
Color: Green
Package: Tape & Reel
Standard Package: 3,000
Mounting: SMD (SMT)
Configuration: Standard
Viewing Angle: 130°
Millicandela Rating: 35mcd
Voltage - Forward (Vf) (Typ): 2V
Current - Test: 20mA
Wavelength - Dominant: 571nm
Wavelength - Peak: 574nm
Height (Max): 1.00mm
Package / Case: 0603 (1608 Metric)
Supplier Device Package: 0603
Dimension: 1.60mm L x 0.80mm W
Lens Style: Rectangle with Flat Top
Lens Size: 1.10mm x 0.80mm
Alternative Parts (Cross-Reference): VLMG1300-GS08.; VLMG1300GS08;
ECCN: EAR99
Fake Threat In the Open Market: 57 pct.
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8541.41.0000
Mfr: Vishay Semiconductor Opto Division
Other Names: VLMG1300-GS08TR,VLMG
Base Product Number: VLMG1300
Green 571nm LED Indication - Discrete 2V 0603 (1608 Metric)
Green 571nm LED Indication - Discrete 2V 0603 (1608 Metric)
Green 571nm LED Indication - Discrete 2V 0603 (1608 Metric)
Standard LEDs - SMD Yellow Green Clear Non-Diff
LED, YELLOW GREEN, 1.6MM X 0.8MM, 35MCD, 571NM, FULL REEL; LED Color:Yellow Green; LED Mounting:SMD; Bulb Size:1.6mm x 0.8mm; Forward Current If:20mA; Forward Voltage:2V; Wavelength Typ:571nm; Luminous Intensity:35mcd RoHS Compliant: Yes
LED, YELLOW GREEN, 571NM; LED Color:Yellow Green; LED Mounting:SMD; Bulb Size:1.6mm x 0.8mm; Forward Current If:20mA; Forward Voltage:2V; Wavelength Typ:571nm; Luminous Intensity:35mcd; Viewing Angle:130°; Lens Shape:Rectangular RoHS Compliant: Yes
LED, Yellow Green, 571 nm, 2 V, 20 mA, 35 mcd RoHS Compliant: Yes
| Win Source Electronics | RS Components, Ltd. | RS Components, Ltd. | DigiKey | VAST STOCK CO., LIMITED | Newark, An Avnet Company | Newark, An Avnet Company | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Light Emitting Diodes (LED) | Light Emitting Diodes (LED) | Light Emitting Diodes (LED) | Light Emitting Diodes (LED) | Light Emitting Diodes (LED) | Light Emitting Diodes (LED) | Light Emitting Diodes (LED) | Light Emitting Diodes (LED) |
| Product Number | 1201602-VLMG1300-GS08 | 7730442P | 7730442 | VLMG1300-GS08TR-ND | VLMG1300-GS08 | 82T8682 | 76T8664 | 48W3637 |
| Product Name | Optoelectronics - LED Indication - Discrete | LEDs | LEDs | LED Indication - Discrete | Standard LEDs - SMD | Led, Yellow Green, 1.6Mm X 0.8Mm, 35Mcd, 571Nm, Full Reel; Led Color Vishay | Led, Yellow Green, 571Nm; Led Color Vishay | Led, Yellow Green, 571 Nm, 2 V, 20 Ma, 35 Mcd Rohs Compliant Vishay |
| LED Type | Green; Green | Yellow; Green; Green, yellow | Green | Yellow; Green; Yellow Green | Yellow; Green; Yellow Green | |||
| Peak Wavelength | 571 nm (5710 Å) | 571 nm (5710 Å) | 574 nm (5740 Å) | 571 nm (5710 Å) | 571 nm (5710 Å) | |||
| Viewing Angle | 130 degrees | 130 degrees | 130 degrees | 130 degrees | ||||
| Forward Voltage | 2 volts | 2.4 volts | 2 volts | 2 volts | 2 volts | |||
| Lens Type | Flat Lens | Flat Lens |