Orange 605nm LED Indication - Discrete 2V 2-SMD, J-Lead
Orange 605nm LED Indication - Discrete 2V 2-SMD, J-Lead
Orange 605nm LED Indication - Discrete 2V 2-SMD, J-Lead
Standard LEDs - SMD Orange Non-Diffused 90mcd(max)@10mA
Surface-Mount/Axial LED Lamp,Yellow,Clear,LE
| DigiKey | VAST STOCK CO., LIMITED | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Light Emitting Diodes (LED) | Light Emitting Diodes (LED) | Light Emitting Diodes (LED) |
| Product Number | VLMF3100-GS08CT-ND | VLMF3100-GS08 | 98M4557 |
| Product Name | LED Indication - Discrete | Standard LEDs - SMD | Surface-Mount/axial Led Lamp,yellow,clear,led-8D Vishay |
| LED Package: | 2-SMD, J-Lead | ||
| LED Type | Orange | ||
| Peak Wavelength | 590 nm (5900 Å) | ||
| Viewing Angle | 120 degrees |