Orange 605nm LED Indication - Discrete 2V 2-SMD, J-Lead
Surface-Mount/Axial LED Lamp,Amber,LED-8d
Standard LEDs - SMD Orange Clr Non-Diff
| DigiKey | Newark, An Avnet Company | VAST STOCK CO., LIMITED | |
|---|---|---|---|
| Product Category | Light Emitting Diodes (LED) | Light Emitting Diodes (LED) | Light Emitting Diodes (LED) |
| Product Number | VLMF23Q2S1-GS08-ND | 98M4548 | VLMF23Q2S1-GS08 |
| Product Name | LED Indication - Discrete | Surface-Mount/axial Led Lamp,amber,led-8D Vishay | Standard LEDs - SMD |
| LED Package: | 2-SMD, J-Lead | ||
| LED Type | Orange | ||
| Peak Wavelength | 610 nm (6100 Å) | ||
| Viewing Angle | 120 degrees |