Vishay Intertechnology, Inc. LED Indication - Discrete VLMF2300-GS08

Description
Orange 605nm LED Indication - Discrete 2V 2-SMD, J-Lead
Request a Quote Datasheet
Description
Orange 605nm LED Indication - Discrete 2V 2-SMD, J-Lead
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LED Indication - Discrete - VLMF2300-GS08-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
VLMF2300-GS08-ND
LED Indication - Discrete VLMF2300-GS08-ND
Orange 605nm LED Indication - Discrete 2V 2-SMD, J-Lead

Orange 605nm LED Indication - Discrete 2V 2-SMD, J-Lead

Buy Now Datasheet
Sheung Wan, Hong Kong
Standard LEDs - SMD
VLMF2300-GS08
Standard LEDs - SMD VLMF2300-GS08
Standard LEDs - SMD Orange MiniLED 605nm 112mcd

Standard LEDs - SMD Orange MiniLED 605nm 112mcd

Buy Now Datasheet
Mini Smd Led Orange Ultrabright Vishay - 75R5299 - Newark, An Avnet Company
Chicago, IL, United States
Mini Smd Led Orange Ultrabright Vishay
75R5299
Mini Smd Led Orange Ultrabright Vishay 75R5299
MINI SMD LED ORANGE ULTRABRIGHT

MINI SMD LED ORANGE ULTRABRIGHT

Supplier's Site

Technical Specifications

  DigiKey VAST STOCK CO., LIMITED Newark, An Avnet Company
Product Category Light Emitting Diodes (LED) Light Emitting Diodes (LED) Light Emitting Diodes (LED)
Product Number VLMF2300-GS08-ND VLMF2300-GS08 75R5299
Product Name LED Indication - Discrete Standard LEDs - SMD Mini Smd Led Orange Ultrabright Vishay
LED Package: 2-SMD, J-Lead
LED Type Orange
Peak Wavelength 610 nm (6100 Å)
Viewing Angle 120 degrees
Unlock Full Specs
to access all available technical data

Similar Products

IR LEDs - 1736256 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Package: 3.2 x 1.6 x 1.2mm
LED Type Infrared
Peak Wavelength 855 nm (8550 Å)
View Details
Visible Emitter - MTE2056W-UYG - Marktech Optoelectronics
Marktech Optoelectronics
Specs
LED Package: TO-18 Metal Can Flat
LED Type Yellow; Green; Multi-Colored
Peak Wavelength 560 nm (5600 Å)
View Details
Clairex Technologies, Inc.
Specs
LED Type Infrared
Peak Wavelength 880 nm (8800 Å)
Viewing Angle 40 degrees
View Details