Yellow 588nm LED Indication - Discrete 2V 2-SMD, J-Lead
Surface-Mount/Axial LED Lamp,Yellow,Clear,LE
Standard LEDs - SMD Yellow Clr Non-Diff 112-280mcd@20mA
| DigiKey | Newark, An Avnet Company | VAST STOCK CO., LIMITED | |
|---|---|---|---|
| Product Category | Light Emitting Diodes (LED) | Light Emitting Diodes (LED) | Light Emitting Diodes (LED) |
| Product Number | VLME31R1S2-GS18-ND | 98M4541 | VLME31R1S2-GS18 |
| Product Name | LED Indication - Discrete | Surface-Mount/axial Led Lamp,yellow,clear,led-8D Vishay | Standard LEDs - SMD |
| LED Package: | 2-SMD, J-Lead | ||
| LED Type | Yellow | ||
| Peak Wavelength | 590 nm (5900 Å) | ||
| Viewing Angle | 120 degrees |