Vishay Intertechnology, Inc. LED Indication - Discrete VLME3101-GS08

Description
Yellow 588nm LED Indication - Discrete 2V 2-SMD, J-Lead
Request a Quote Datasheet
Description
Yellow 588nm LED Indication - Discrete 2V 2-SMD, J-Lead
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LED Indication - Discrete - VLME3101-GS08-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
VLME3101-GS08-ND
LED Indication - Discrete VLME3101-GS08-ND
Yellow 588nm LED Indication - Discrete 2V 2-SMD, J-Lead

Yellow 588nm LED Indication - Discrete 2V 2-SMD, J-Lead

Buy Now Datasheet
Sheung Wan, Hong Kong
Standard LEDs - SMD
VLME3101-GS08
Standard LEDs - SMD VLME3101-GS08
Standard LEDs - SMD Yellow Non-Diffused 90mcd(max)@10mA

Standard LEDs - SMD Yellow Non-Diffused 90mcd(max)@10mA

Buy Now Datasheet

Technical Specifications

  DigiKey VAST STOCK CO., LIMITED
Product Category Light Emitting Diodes (LED) Light Emitting Diodes (LED)
Product Number VLME3101-GS08-ND VLME3101-GS08
Product Name LED Indication - Discrete Standard LEDs - SMD
LED Package: 2-SMD, J-Lead
LED Type Yellow
Peak Wavelength 590 nm (5900 Å)
Viewing Angle 120 degrees
Unlock Full Specs
to access all available technical data

Similar Products

IR LEDs - 1736363 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Package: 3.8 x 3.8 x 0.9mm
LED Type Infrared
Peak Wavelength 740 nm (7400 Å)
View Details
3W Mini High Power LED - ASMT-JB31-NNP01 - Broadcom Inc.
Specs
LED Type Blue
Peak Wavelength 454 to 460 nm (4540 to 4600 Å)
Viewing Angle 165 degrees
View Details
3 suppliers
Specs
LED Package: T-1
LED Type Green
Peak Wavelength 565 nm (5650 Å)
View Details