Vishay Intertechnology, Inc. Optoelectronics - LED Indication - Discrete VLMD31M2P1-GS08

Description
Manufacturer: Vishay Semiconductor Opto Division Win Source Part Number: 1331945-VLMD31M2P1-G S08 Category: Optoelectronics>LED Indication - Discrete Packaging: Reel - TR Color: Red Size / Dimension: 3.00mm L x 2.80mm W Standard Package: 1,500 Mounting: Surface Mount Configuration: Standard Viewing Angle: 120° Lens Transparency: Clear Millicandela Rating: 39mcd Voltage - Forward (Vf) (Typ): 1.8V Current - Test: 10mA Wavelength - Dominant: 648nm Wavelength - Peak: 650nm Height (Max): 1.85mm Supplier Device Package: 2-PLCC Case / Package: 2-SMD, J-Lead Lens Style: Round with Flat Top Lens Size: 2.40mm Dia ECCN: EAR99 Fake Threat In the Open Market: 83 MSL Level: 2A (4 Weeks) REACH Status: REACH Unaffected HTSUS: 8541.41.0000 Other Part Number: VLMD31M2P1-GS08-ND,V LMD31M2P1-GS08TR,VLM D31M2P1-GS08CT,VLMD3 1M2P1-GS08DKR Base Product Number: VLMD31 RoHS Status: ROHS3 Compliant
Request a Quote Datasheet
Description
Manufacturer: Vishay Semiconductor Opto Division Win Source Part Number: 1331945-VLMD31M2P1-G S08 Category: Optoelectronics>LED Indication - Discrete Packaging: Reel - TR Color: Red Size / Dimension: 3.00mm L x 2.80mm W Standard Package: 1,500 Mounting: Surface Mount Configuration: Standard Viewing Angle: 120° Lens Transparency: Clear Millicandela Rating: 39mcd Voltage - Forward (Vf) (Typ): 1.8V Current - Test: 10mA Wavelength - Dominant: 648nm Wavelength - Peak: 650nm Height (Max): 1.85mm Supplier Device Package: 2-PLCC Case / Package: 2-SMD, J-Lead Lens Style: Round with Flat Top Lens Size: 2.40mm Dia ECCN: EAR99 Fake Threat In the Open Market: 83 MSL Level: 2A (4 Weeks) REACH Status: REACH Unaffected HTSUS: 8541.41.0000 Other Part Number: VLMD31M2P1-GS08-ND,V LMD31M2P1-GS08TR,VLM D31M2P1-GS08CT,VLMD3 1M2P1-GS08DKR Base Product Number: VLMD31 RoHS Status: ROHS3 Compliant
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Optoelectronics - LED Indication - Discrete - 1331945-VLMD31M2P1-GS08 - Win Source Electronics
Laguna Hills, CA, United States
Optoelectronics - LED Indication - Discrete
1331945-VLMD31M2P1-GS08
Optoelectronics - LED Indication - Discrete 1331945-VLMD31M2P1-GS08
Manufacturer: Vishay Semiconductor Opto Division Win Source Part Number: 1331945-VLMD31M2P1-G S08 Category: Optoelectronics>LED Indication - Discrete Packaging: Reel - TR Color: Red Size / Dimension: 3.00mm L x 2.80mm W Standard Package: 1,500 Mounting: Surface Mount Configuration: Standard Viewing Angle: 120° Lens Transparency: Clear Millicandela Rating: 39mcd Voltage - Forward (Vf) (Typ): 1.8V Current - Test: 10mA Wavelength - Dominant: 648nm Wavelength - Peak: 650nm Height (Max): 1.85mm Supplier Device Package: 2-PLCC Case / Package: 2-SMD, J-Lead Lens Style: Round with Flat Top Lens Size: 2.40mm Dia ECCN: EAR99 Fake Threat In the Open Market: 83 MSL Level: 2A (4 Weeks) REACH Status: REACH Unaffected HTSUS: 8541.41.0000 Other Part Number: VLMD31M2P1-GS08-ND,V LMD31M2P1-GS08TR,VLM D31M2P1-GS08CT,VLMD3 1M2P1-GS08DKR Base Product Number: VLMD31 RoHS Status: ROHS3 Compliant

Manufacturer: Vishay Semiconductor Opto Division
Win Source Part Number: 1331945-VLMD31M2P1-GS08
Category: Optoelectronics>LED Indication - Discrete
Packaging: Reel - TR
Color: Red
Size / Dimension: 3.00mm L x 2.80mm W
Standard Package: 1,500
Mounting: Surface Mount
Configuration: Standard
Viewing Angle: 120°
Lens Transparency: Clear
Millicandela Rating: 39mcd
Voltage - Forward (Vf) (Typ): 1.8V
Current - Test: 10mA
Wavelength - Dominant: 648nm
Wavelength - Peak: 650nm
Height (Max): 1.85mm
Supplier Device Package: 2-PLCC
Case / Package: 2-SMD, J-Lead
Lens Style: Round with Flat Top
Lens Size: 2.40mm Dia
ECCN: EAR99
Fake Threat In the Open Market: 83
MSL Level: 2A (4 Weeks)
REACH Status: REACH Unaffected
HTSUS: 8541.41.0000
Other Part Number: VLMD31M2P1-GS08-ND,VLMD31M2P1-GS08TR,VLMD31M2P1-GS08CT,VLMD31M2P1-GS08DKR
Base Product Number: VLMD31
RoHS Status: ROHS3 Compliant

Buy Now Datasheet
LED Indication - Discrete - VLMD31M2P1-GS08TR-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
VLMD31M2P1-GS08TR-ND
LED Indication - Discrete VLMD31M2P1-GS08TR-ND
Red 648nm LED Indication - Discrete 1.8V 2-SMD, J-Lead

Red 648nm LED Indication - Discrete 1.8V 2-SMD, J-Lead

Buy Now Datasheet
LED Indication - Discrete - VLMD31M2P1-GS08DKR-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
VLMD31M2P1-GS08DKR-ND
LED Indication - Discrete VLMD31M2P1-GS08DKR-ND
Red 648nm LED Indication - Discrete 1.8V 2-SMD, J-Lead

Red 648nm LED Indication - Discrete 1.8V 2-SMD, J-Lead

Buy Now Datasheet
LED Indication - Discrete - VLMD31M2P1-GS08CT-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
VLMD31M2P1-GS08CT-ND
LED Indication - Discrete VLMD31M2P1-GS08CT-ND
Red 648nm LED Indication - Discrete 1.8V 2-SMD, J-Lead

Red 648nm LED Indication - Discrete 1.8V 2-SMD, J-Lead

Buy Now Datasheet
Surface-Mount/axial Led Lamp,red,clear,led-8D Rohs Compliant Vishay - 98M4533 - Newark, An Avnet Company
Chicago, IL, United States
Surface-Mount/axial Led Lamp,red,clear,led-8D Rohs Compliant Vishay
98M4533
Surface-Mount/axial Led Lamp,red,clear,led-8D Rohs Compliant Vishay 98M4533
Surface-Mount/Axial LED Lamp,Red,Clear,LED-8 d RoHS Compliant: Yes

Surface-Mount/Axial LED Lamp,Red,Clear,LED-8d RoHS Compliant: Yes

Supplier's Site
Led, Aec-Q101, Red, 25Mcd, 648Nm Rohs Compliant Vishay - 58AJ2825 - Newark, An Avnet Company
Chicago, IL, United States
Led, Aec-Q101, Red, 25Mcd, 648Nm Rohs Compliant Vishay
58AJ2825
Led, Aec-Q101, Red, 25Mcd, 648Nm Rohs Compliant Vishay 58AJ2825
LED, AEC-Q101, RED, 25MCD, 648NM ROHS COMPLIANT: YES

LED, AEC-Q101, RED, 25MCD, 648NM ROHS COMPLIANT: YES

Supplier's Site
Sheung Wan, Hong Kong
Standard LEDs - SMD
VLMD31M2P1-GS08
Standard LEDs - SMD VLMD31M2P1-GS08
Standard LEDs - SMD Red Clear Non-Diff

Standard LEDs - SMD Red Clear Non-Diff

Buy Now Datasheet

Technical Specifications

  Win Source Electronics DigiKey Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category Light Emitting Diodes (LED) Light Emitting Diodes (LED) Light Emitting Diodes (LED) Light Emitting Diodes (LED)
Product Number 1331945-VLMD31M2P1-GS08 VLMD31M2P1-GS08TR-ND 98M4533 VLMD31M2P1-GS08
Product Name Optoelectronics - LED Indication - Discrete LED Indication - Discrete Surface-Mount/axial Led Lamp,red,clear,led-8D Rohs Compliant Vishay Standard LEDs - SMD
LED Type Red; Red Red
Peak Wavelength 648 nm (6480 Å) 650 nm (6500 Å)
Viewing Angle 120 degrees 120 degrees
Forward Voltage 1.8 volts 1.8 volts
Unlock Full Specs
to access all available technical data

Similar Products

LED Arrays - 2269523 - RS Components, Ltd.
RS Components, Ltd.
Specs
Optical Power Output 1000 milliwatts
Array Array
Number of Array Elements 1
View Details
Specs
LED Package: 1.6x0.8 (t=1.24)
LED Type Red
Peak Wavelength 630 nm (6300 Å)
View Details
Specs
Color Temperature 248 to 343 K
Viewing Angle 160 degrees
View Details