Vishay Intertechnology, Inc. LED Indication - Discrete VLMD31L2P1-GS18

Description
Red 648nm LED Indication - Discrete 1.8V 2-SMD, J-Lead
Request a Quote Datasheet
Description
Red 648nm LED Indication - Discrete 1.8V 2-SMD, J-Lead
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LED Indication - Discrete - VLMD31L2P1-GS18-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
VLMD31L2P1-GS18-ND
LED Indication - Discrete VLMD31L2P1-GS18-ND
Red 648nm LED Indication - Discrete 1.8V 2-SMD, J-Lead

Red 648nm LED Indication - Discrete 1.8V 2-SMD, J-Lead

Buy Now Datasheet
Sheung Wan, Hong Kong
Standard LEDs - SMD
VLMD31L2P1-GS18
Standard LEDs - SMD VLMD31L2P1-GS18
Standard LEDs - SMD Red Clear Non-Diff 14-56mcd@10mA

Standard LEDs - SMD Red Clear Non-Diff 14-56mcd@10mA

Buy Now Datasheet

Technical Specifications

  DigiKey VAST STOCK CO., LIMITED
Product Category Light Emitting Diodes (LED) Light Emitting Diodes (LED)
Product Number VLMD31L2P1-GS18-ND VLMD31L2P1-GS18
Product Name LED Indication - Discrete Standard LEDs - SMD
LED Package: 2-SMD, J-Lead
LED Type Red
Peak Wavelength 650 nm (6500 Å)
Viewing Angle 120 degrees
Unlock Full Specs
to access all available technical data

Similar Products

LED Arrays - 2269541 - RS Components, Ltd.
RS Components, Ltd.
Specs
Optical Power Output 1090 milliwatts
Array Array
Number of Array Elements 1
View Details
LED Indication - Discrete - XBUY53D-ND - DigiKey
Specs
LED Package: Radial
LED Type Yellow
Peak Wavelength 590 nm (5900 Å)
View Details
Clairex Technologies, Inc.
Specs
LED Type Infrared
Peak Wavelength 850 nm (8500 Å)
Viewing Angle 80 degrees
View Details