Vishay Intertechnology, Inc. LED Indication - Discrete VLMD3105-GS08

Description
Red 648nm LED Indication - Discrete 1.8V 2-SMD, J-Lead
Request a Quote Datasheet
Description
Red 648nm LED Indication - Discrete 1.8V 2-SMD, J-Lead
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LED Indication - Discrete - VLMD3105-GS08-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
VLMD3105-GS08-ND
LED Indication - Discrete VLMD3105-GS08-ND
Red 648nm LED Indication - Discrete 1.8V 2-SMD, J-Lead

Red 648nm LED Indication - Discrete 1.8V 2-SMD, J-Lead

Buy Now Datasheet
Laguna Hills, CA, United States
Optoelectronics - LED Indication - Discrete
1117896-VLMD3105-GS08
Optoelectronics - LED Indication - Discrete 1117896-VLMD3105-GS08
Win Source Part Number: 1117896-VLMD3105-GS0 8 Category: Optoelectronics>LED Indication - Discrete Series: VLM.3 Color: Red Package: Tape & Reel (TR) Standard Package: 7,500 Mounting: SMD (SMT) Configuration: Standard Viewing Angle: 120° Lens Transparency: Clear Millicandela Rating: 20mcd Voltage - Forward (Vf) (Typ): 1.8V Current - Test: 10mA Wavelength - Dominant: 648nm Wavelength - Peak: 650nm Height (Max): 1.85mm Package / Case: 2-SMD, J-Lead Supplier Device Package: 2-PLCC Dimension: 3.00mm L x 2.80mm W Lens Style: Round with Flat Top Lens Size: 2.40mm Dia Alternative Parts (Cross-Reference): VLMD3105GS08; ECCN: EAR99 Fake Threat In the Open Market: 77 pct. MSL Level: 2A (4 Weeks) REACH Status: REACH Unaffected HTSUS: 8541.41.0000 Mfr: Vishay Semiconductor Opto Division Base Product Number: VLMD3105

Win Source Part Number: 1117896-VLMD3105-GS08
Category: Optoelectronics>LED Indication - Discrete
Series: VLM.3
Color: Red
Package: Tape & Reel (TR)
Standard Package: 7,500
Mounting: SMD (SMT)
Configuration: Standard
Viewing Angle: 120°
Lens Transparency: Clear
Millicandela Rating: 20mcd
Voltage - Forward (Vf) (Typ): 1.8V
Current - Test: 10mA
Wavelength - Dominant: 648nm
Wavelength - Peak: 650nm
Height (Max): 1.85mm
Package / Case: 2-SMD, J-Lead
Supplier Device Package: 2-PLCC
Dimension: 3.00mm L x 2.80mm W
Lens Style: Round with Flat Top
Lens Size: 2.40mm Dia
Alternative Parts (Cross-Reference): VLMD3105GS08;
ECCN: EAR99
Fake Threat In the Open Market: 77 pct.
MSL Level: 2A (4 Weeks)
REACH Status: REACH Unaffected
HTSUS: 8541.41.0000
Mfr: Vishay Semiconductor Opto Division
Base Product Number: VLMD3105

Buy Now Datasheet
Sheung Wan, Hong Kong
Standard LEDs - SMD
VLMD3105-GS08
Standard LEDs - SMD VLMD3105-GS08
Standard LEDs - SMD Red PLCC2 SMD

Standard LEDs - SMD Red PLCC2 SMD

Buy Now Datasheet

Technical Specifications

  DigiKey Win Source Electronics VAST STOCK CO., LIMITED
Product Category Light Emitting Diodes (LED) Light Emitting Diodes (LED) Light Emitting Diodes (LED)
Product Number VLMD3105-GS08-ND 1117896-VLMD3105-GS08 VLMD3105-GS08
Product Name LED Indication - Discrete Optoelectronics - LED Indication - Discrete Standard LEDs - SMD
LED Package: 2-SMD, J-Lead
LED Type Red Red; Red
Peak Wavelength 650 nm (6500 Å) 648 nm (6480 Å)
Viewing Angle 120 degrees 120 degrees
Unlock Full Specs
to access all available technical data

Similar Products

IR LEDs - 1736265 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Package: 3.2 x 1.6 x 1.2mm
LED Type Infrared
Peak Wavelength 1020 nm (10200 Å)
View Details
EXCELED™ Series, Chip LED with reflector - SML-012V8T - ROHM Semiconductor GmbH
Specs
LED Package: 3x2 (t=1.3)
LED Type Red
Peak Wavelength 630 nm (6300 Å)
View Details
2 suppliers