Red 648nm LED Indication - Discrete 1.8V 2-SMD, J-Lead
Standard LEDs - SMD Red PLCC-2 648nm 22mcd
| DigiKey | Newark, An Avnet Company | VAST STOCK CO., LIMITED | |
|---|---|---|---|
| Product Category | Light Emitting Diodes (LED) | Light Emitting Diodes (LED) | Light Emitting Diodes (LED) |
| Product Number | VLMD3100-GS18-ND | 76R1380 | VLMD3100-GS18 |
| Product Name | LED Indication - Discrete | Smd-Led Red Plcc Vishay | Standard LEDs - SMD |
| LED Package: | 2-SMD, J-Lead | ||
| LED Type | Red | ||
| Peak Wavelength | 650 nm (6500 Å) | ||
| Viewing Angle | 120 degrees |