Vishay Precision Group Optoelectronics - LED Indication - Discrete VLMC3101-GS08

Description
Manufacturer: Vishay Semiconductor Opto Division Win Source Part Number: 1331918-VLMC3101-GS0 8 Category: Optoelectronics>LED Indication - Discrete Packaging: Reel - TR Color: Green Size / Dimension: 3.00mm L x 2.80mm W Standard Package: 1,500 Mounting: Surface Mount Configuration: Standard Viewing Angle: 120° Lens Transparency: Clear Millicandela Rating: 1.6mcd Voltage - Forward (Vf) (Typ): 1.9V Current - Test: 2mA Wavelength - Dominant: 569nm Wavelength - Peak: 565nm Height (Max): 1.85mm Supplier Device Package: 2-PLCC Case / Package: 2-SMD, J-Lead Lens Style: Round with Flat Top Lens Size: 2.40mm Dia ECCN: EAR99 Fake Threat In the Open Market: 81 MSL Level: 2A (4 Weeks) REACH Status: REACH Unaffected HTSUS: 8541.41.0000 Other Part Number: VLMC3101-GS08-ND,VLM C3101-GS08DKR,VLMC31 01-GS08CT,VLMC3101-G S08TR Base Product Number: VLMC3101 RoHS Status: ROHS3 Compliant
Request a Quote Datasheet
Description
Manufacturer: Vishay Semiconductor Opto Division Win Source Part Number: 1331918-VLMC3101-GS0 8 Category: Optoelectronics>LED Indication - Discrete Packaging: Reel - TR Color: Green Size / Dimension: 3.00mm L x 2.80mm W Standard Package: 1,500 Mounting: Surface Mount Configuration: Standard Viewing Angle: 120° Lens Transparency: Clear Millicandela Rating: 1.6mcd Voltage - Forward (Vf) (Typ): 1.9V Current - Test: 2mA Wavelength - Dominant: 569nm Wavelength - Peak: 565nm Height (Max): 1.85mm Supplier Device Package: 2-PLCC Case / Package: 2-SMD, J-Lead Lens Style: Round with Flat Top Lens Size: 2.40mm Dia ECCN: EAR99 Fake Threat In the Open Market: 81 MSL Level: 2A (4 Weeks) REACH Status: REACH Unaffected HTSUS: 8541.41.0000 Other Part Number: VLMC3101-GS08-ND,VLM C3101-GS08DKR,VLMC31 01-GS08CT,VLMC3101-G S08TR Base Product Number: VLMC3101 RoHS Status: ROHS3 Compliant
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Optoelectronics - LED Indication - Discrete - 1331918-VLMC3101-GS08 - Win Source Electronics
Laguna Hills, CA, United States
Optoelectronics - LED Indication - Discrete
1331918-VLMC3101-GS08
Optoelectronics - LED Indication - Discrete 1331918-VLMC3101-GS08
Manufacturer: Vishay Semiconductor Opto Division Win Source Part Number: 1331918-VLMC3101-GS0 8 Category: Optoelectronics>LED Indication - Discrete Packaging: Reel - TR Color: Green Size / Dimension: 3.00mm L x 2.80mm W Standard Package: 1,500 Mounting: Surface Mount Configuration: Standard Viewing Angle: 120° Lens Transparency: Clear Millicandela Rating: 1.6mcd Voltage - Forward (Vf) (Typ): 1.9V Current - Test: 2mA Wavelength - Dominant: 569nm Wavelength - Peak: 565nm Height (Max): 1.85mm Supplier Device Package: 2-PLCC Case / Package: 2-SMD, J-Lead Lens Style: Round with Flat Top Lens Size: 2.40mm Dia ECCN: EAR99 Fake Threat In the Open Market: 81 MSL Level: 2A (4 Weeks) REACH Status: REACH Unaffected HTSUS: 8541.41.0000 Other Part Number: VLMC3101-GS08-ND,VLM C3101-GS08DKR,VLMC31 01-GS08CT,VLMC3101-G S08TR Base Product Number: VLMC3101 RoHS Status: ROHS3 Compliant

Manufacturer: Vishay Semiconductor Opto Division
Win Source Part Number: 1331918-VLMC3101-GS08
Category: Optoelectronics>LED Indication - Discrete
Packaging: Reel - TR
Color: Green
Size / Dimension: 3.00mm L x 2.80mm W
Standard Package: 1,500
Mounting: Surface Mount
Configuration: Standard
Viewing Angle: 120°
Lens Transparency: Clear
Millicandela Rating: 1.6mcd
Voltage - Forward (Vf) (Typ): 1.9V
Current - Test: 2mA
Wavelength - Dominant: 569nm
Wavelength - Peak: 565nm
Height (Max): 1.85mm
Supplier Device Package: 2-PLCC
Case / Package: 2-SMD, J-Lead
Lens Style: Round with Flat Top
Lens Size: 2.40mm Dia
ECCN: EAR99
Fake Threat In the Open Market: 81
MSL Level: 2A (4 Weeks)
REACH Status: REACH Unaffected
HTSUS: 8541.41.0000
Other Part Number: VLMC3101-GS08-ND,VLMC3101-GS08DKR,VLMC3101-GS08CT,VLMC3101-GS08TR
Base Product Number: VLMC3101
RoHS Status: ROHS3 Compliant

Buy Now Datasheet
LED Indication - Discrete - VLMC3101-GS08DKR-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
VLMC3101-GS08DKR-ND
LED Indication - Discrete VLMC3101-GS08DKR-ND
Green 569nm LED Indication - Discrete 1.9V 2-SMD, J-Lead

Green 569nm LED Indication - Discrete 1.9V 2-SMD, J-Lead

Buy Now Datasheet
LED Indication - Discrete - VLMC3101-GS08CT-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
VLMC3101-GS08CT-ND
LED Indication - Discrete VLMC3101-GS08CT-ND
Green 569nm LED Indication - Discrete 1.9V 2-SMD, J-Lead

Green 569nm LED Indication - Discrete 1.9V 2-SMD, J-Lead

Buy Now Datasheet
LED Indication - Discrete - VLMC3101-GS08TR-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
VLMC3101-GS08TR-ND
LED Indication - Discrete VLMC3101-GS08TR-ND
Green 569nm LED Indication - Discrete 1.9V 2-SMD, J-Lead

Green 569nm LED Indication - Discrete 1.9V 2-SMD, J-Lead

Buy Now Datasheet
Optocoupler/LED/Digital Tube/Photoelectric Device >> Light Emitting Diodes (LED) - VLMC3101-GS08 - LCSC Electronics Technology (HK) Limited
Futian, Shenzhen, China
Optocoupler/LED/Digital Tube/Photoelectric Device >> Light Emitting Diodes (LED)
VLMC3101-GS08
Optocoupler/LED/Digital Tube/Photoelectric Device >> Light Emitting Diodes (LED) VLMC3101-GS08
2mA 1.6mcd 569nm Emerald 120° 1.9V SMD,2.8x3.2mm Light Emitting Diodes (LED) ROHS

2mA 1.6mcd 569nm Emerald 120° 1.9V SMD,2.8x3.2mm Light Emitting Diodes (LED) ROHS

Supplier's Site Datasheet
Led, Green, 1.6Mcd, 575Nm, Full Reel; Led Color Vishay - 98M4528 - Newark, An Avnet Company
Chicago, IL, United States
Led, Green, 1.6Mcd, 575Nm, Full Reel; Led Color Vishay
98M4528
Led, Green, 1.6Mcd, 575Nm, Full Reel; Led Color Vishay 98M4528
LED, GREEN, 1.6MCD, 575NM, FULL REEL; LED Color:Green; LED Mounting:SMD; Bulb Size:-; Forward Current If:2mA; Forward Voltage:1.9V; Wavelength Typ:575nm; Luminous Intensity:1.6mcd; Viewing Angle:60°; Lens Shape:Round; Product Range:-RoHS Compliant: Yes

LED, GREEN, 1.6MCD, 575NM, FULL REEL; LED Color:Green; LED Mounting:SMD; Bulb Size:-; Forward Current If:2mA; Forward Voltage:1.9V; Wavelength Typ:575nm; Luminous Intensity:1.6mcd; Viewing Angle:60°; Lens Shape:Round; Product Range:-RoHS Compliant: Yes

Supplier's Site Datasheet
Led, Green, 1.6Mcd, 575Nm; Led Color Vishay - 05W7010 - Newark, An Avnet Company
Chicago, IL, United States
Led, Green, 1.6Mcd, 575Nm; Led Color Vishay
05W7010
Led, Green, 1.6Mcd, 575Nm; Led Color Vishay 05W7010
LED, GREEN, 1.6MCD, 575NM; LED Color:Green; LED Mounting:SMD; Bulb Size:-; Forward Current If:2mA; Forward Voltage:1.9V; Wavelength Typ:575nm; Luminous Intensity:1.6mcd; Viewing Angle:60°; Lens Shape:Round; Product Range:- RoHS Compliant: Yes

LED, GREEN, 1.6MCD, 575NM; LED Color:Green; LED Mounting:SMD; Bulb Size:-; Forward Current If:2mA; Forward Voltage:1.9V; Wavelength Typ:575nm; Luminous Intensity:1.6mcd; Viewing Angle:60°; Lens Shape:Round; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Standard LEDs - SMD
VLMC3101-GS08
Standard LEDs - SMD VLMC3101-GS08
Standard LEDs - SMD Green Non-Diffused 1.6mcd(typ)@2mA

Standard LEDs - SMD Green Non-Diffused 1.6mcd(typ)@2mA

Buy Now Datasheet
Fort Worth, TX, USA
LED; SMD-LED LC GREEN PLCC2-E3
70061754
LED; SMD-LED LC GREEN PLCC2-E3 70061754
LED; SMD-LED LC GREEN PLCC2-E3

LED; SMD-LED LC GREEN PLCC2-E3

Supplier's Site

Technical Specifications

  Win Source Electronics DigiKey LCSC Electronics Technology (HK) Limited Newark, An Avnet Company VAST STOCK CO., LIMITED Allied Electronics, Inc.
Product Category Light Emitting Diodes (LED) Light Emitting Diodes (LED) Light Emitting Diodes (LED) Light Emitting Diodes (LED) Light Emitting Diodes (LED) Light Emitting Diodes (LED)
Product Number 1331918-VLMC3101-GS08 VLMC3101-GS08DKR-ND VLMC3101-GS08 98M4528 VLMC3101-GS08 70061754
Product Name Optoelectronics - LED Indication - Discrete LED Indication - Discrete Optocoupler/LED/Digital Tube/Photoelectric Device >> Light Emitting Diodes (LED) Led, Green, 1.6Mcd, 575Nm, Full Reel; Led Color Vishay Standard LEDs - SMD LED; SMD-LED LC GREEN PLCC2-E3
LED Type Green; Green Green Emerald Green; Green Green
Peak Wavelength 569 nm (5690 Å) 565 nm (5650 Å) 569 nm (5690 Å) 575 nm (5750 Å) 562 to 575 nm (5620 to 5750 Å)
Viewing Angle 120 degrees 120 degrees 120 degrees 60 degrees
Forward Voltage 1.9 volts 1.9 volts 1.9 volts 1.9 volts 3.5 volts
Lens Type Flat Lens Flat Lens
Unlock Full Specs
to access all available technical data

Similar Products

UV LEDs - 2121836 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Type Ultraviolet
Peak Wavelength 285 nm (2850 Å)
Viewing Angle 120 degrees
View Details
High brightness chip LED with reflector - SMLZ14BGT(C) - ROHM Semiconductor GmbH
Specs
LED Package: 2.8x3.2 (t=2.05)
LED Type Blue
Peak Wavelength 470 nm (4700 Å)
View Details
2 suppliers
Led Light Bar, White, 1800Lm, 12W; Light Color Sylvania - 23AH0611 - Newark, An Avnet Company
Specs
LED Type White
Optical Power Output 12000 milliwatts
View Details