Vishay Intertechnology, Inc. LED Indication - Discrete VLMC3100-GS18

Description
Green 569nm LED Indication - Discrete 1.9V 2-SMD, J-Lead
Request a Quote Datasheet
Description
Green 569nm LED Indication - Discrete 1.9V 2-SMD, J-Lead
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LED Indication - Discrete - VLMC3100-GS18DKR-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
VLMC3100-GS18DKR-ND
LED Indication - Discrete VLMC3100-GS18DKR-ND
Green 569nm LED Indication - Discrete 1.9V 2-SMD, J-Lead

Green 569nm LED Indication - Discrete 1.9V 2-SMD, J-Lead

Buy Now Datasheet
LED Indication - Discrete - VLMC3100-GS18CT-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
VLMC3100-GS18CT-ND
LED Indication - Discrete VLMC3100-GS18CT-ND
Green 569nm LED Indication - Discrete 1.9V 2-SMD, J-Lead

Green 569nm LED Indication - Discrete 1.9V 2-SMD, J-Lead

Buy Now Datasheet
LED Indication - Discrete - VLMC3100-GS18TR-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
VLMC3100-GS18TR-ND
LED Indication - Discrete VLMC3100-GS18TR-ND
Green 569nm LED Indication - Discrete 1.9V 2-SMD, J-Lead

Green 569nm LED Indication - Discrete 1.9V 2-SMD, J-Lead

Buy Now Datasheet
Sheung Wan, Hong Kong
Standard LEDs - SMD
VLMC3100-GS18
Standard LEDs - SMD VLMC3100-GS18
Standard LEDs - SMD Green PLCC-2 572nm 1.6mcd

Standard LEDs - SMD Green PLCC-2 572nm 1.6mcd

Buy Now Datasheet

Technical Specifications

  DigiKey VAST STOCK CO., LIMITED
Product Category Light Emitting Diodes (LED) Light Emitting Diodes (LED)
Product Number VLMC3100-GS18DKR-ND VLMC3100-GS18
Product Name LED Indication - Discrete Standard LEDs - SMD
LED Package: 2-SMD, J-Lead
LED Type Green
Peak Wavelength 565 nm (5650 Å)
Viewing Angle 120 degrees
Unlock Full Specs
to access all available technical data

Similar Products

IR LEDs - 1918850 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Package: 20 x 20 x 2.2mm
LED Type Infrared
Peak Wavelength 940 nm (9400 Å)
View Details
High brightness chip LED with reflector - SML-Z14MT(A) - ROHM Semiconductor GmbH
Specs
LED Package: 2.8x3.5 (t=2.05)
LED Type Yellow; Green
Peak Wavelength 571 nm (5710 Å)
View Details
2 suppliers