Vishay Precision Group LED Indication - Discrete - VLMC3100-GS08 VLMC3100-GS08

Description
Manufacturer: Vishay Win Source Part Number: 1117160-VLMC3100-GS0 8 Packaging: Reel - TR Color: Green Mounting: SMD (SMT) Forward Voltage: 1.9V Viewing Angle: 120° Lens Transparency: Clear Millicandela Rating: 1.6mcd Lens Style/Size: Round with Flat Top, 2.40mm Current - Test: 2mA Wavelength - Dominant: 569nm Wavelength - Peak: 565nm Height (Max): 1.85mm Categories: Optoelectronics Status: Active Case / Package: 2-PLCC Popularity: Medium Fake Threat In the Open Market: 34 pct. Supply and Demand Status: Balance Application Field: Used in Automotive, Communications & Networking, Audio, Imaging, Video & Vision, Consumer Electronics
Request a Quote Datasheet
Description
Manufacturer: Vishay Win Source Part Number: 1117160-VLMC3100-GS0 8 Packaging: Reel - TR Color: Green Mounting: SMD (SMT) Forward Voltage: 1.9V Viewing Angle: 120° Lens Transparency: Clear Millicandela Rating: 1.6mcd Lens Style/Size: Round with Flat Top, 2.40mm Current - Test: 2mA Wavelength - Dominant: 569nm Wavelength - Peak: 565nm Height (Max): 1.85mm Categories: Optoelectronics Status: Active Case / Package: 2-PLCC Popularity: Medium Fake Threat In the Open Market: 34 pct. Supply and Demand Status: Balance Application Field: Used in Automotive, Communications & Networking, Audio, Imaging, Video & Vision, Consumer Electronics
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
LED Indication - Discrete - VLMC3100-GS08
1117160-VLMC3100-GS08
LED Indication - Discrete - VLMC3100-GS08 1117160-VLMC3100-GS08
Manufacturer: Vishay Win Source Part Number: 1117160-VLMC3100-GS0 8 Packaging: Reel - TR Color: Green Mounting: SMD (SMT) Forward Voltage: 1.9V Viewing Angle: 120° Lens Transparency: Clear Millicandela Rating: 1.6mcd Lens Style/Size: Round with Flat Top, 2.40mm Current - Test: 2mA Wavelength - Dominant: 569nm Wavelength - Peak: 565nm Height (Max): 1.85mm Categories: Optoelectronics Status: Active Case / Package: 2-PLCC Popularity: Medium Fake Threat In the Open Market: 34 pct. Supply and Demand Status: Balance Application Field: Used in Automotive, Communications & Networking, Audio, Imaging, Video & Vision, Consumer Electronics

Manufacturer: Vishay
Win Source Part Number: 1117160-VLMC3100-GS08
Packaging: Reel - TR
Color: Green
Mounting: SMD (SMT)
Forward Voltage: 1.9V
Viewing Angle: 120°
Lens Transparency: Clear
Millicandela Rating: 1.6mcd
Lens Style/Size: Round with Flat Top, 2.40mm
Current - Test: 2mA
Wavelength - Dominant: 569nm
Wavelength - Peak: 565nm
Height (Max): 1.85mm
Categories: Optoelectronics
Status: Active
Case / Package: 2-PLCC
Popularity: Medium
Fake Threat In the Open Market: 34 pct.
Supply and Demand Status: Balance
Application Field: Used in Automotive, Communications & Networking, Audio, Imaging, Video & Vision, Consumer Electronics

Buy Now Datasheet
LED Indication - Discrete - VLMC3100-GS08DKR-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
VLMC3100-GS08DKR-ND
LED Indication - Discrete VLMC3100-GS08DKR-ND
Green 569nm LED Indication - Discrete 1.9V 2-SMD, J-Lead

Green 569nm LED Indication - Discrete 1.9V 2-SMD, J-Lead

Buy Now Datasheet
LED Indication - Discrete - VLMC3100-GS08TR-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
VLMC3100-GS08TR-ND
LED Indication - Discrete VLMC3100-GS08TR-ND
Green 569nm LED Indication - Discrete 1.9V 2-SMD, J-Lead

Green 569nm LED Indication - Discrete 1.9V 2-SMD, J-Lead

Buy Now Datasheet
LED Indication - Discrete - VLMC3100-GS08CT-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
VLMC3100-GS08CT-ND
LED Indication - Discrete VLMC3100-GS08CT-ND
Green 569nm LED Indication - Discrete 1.9V 2-SMD, J-Lead

Green 569nm LED Indication - Discrete 1.9V 2-SMD, J-Lead

Buy Now Datasheet
LEDs - 7104821 - RS Components, Ltd.
Corby, Northants, United Kingdom
Vishay VLMC3100-GS08 LED

Vishay VLMC3100-GS08 LED

Supplier's Site
LEDs - 9190856 - RS Components, Ltd.
Corby, Northants, United Kingdom
Vishay VLMC3100-GS08 LED

Vishay VLMC3100-GS08 LED

Supplier's Site
LEDs - 7104821P - RS Components, Ltd.
Corby, Northants, United Kingdom
Vishay VLMC3100-GS08 LED

Vishay VLMC3100-GS08 LED

Supplier's Site
Green 120 ° 1.6 mcd Clear 1.9 V Surface Mount LED - PLCC-2 - 866-VLMC3100-GS08 - Utmel Electronic Limited
Hong Kong, China
Green 120 ° 1.6 mcd Clear 1.9 V Surface Mount LED - PLCC-2
866-VLMC3100-GS08
Green 120 ° 1.6 mcd Clear 1.9 V Surface Mount LED - PLCC-2 866-VLMC3100-GS08
Green 120 ° 1.6 mcd Clear 1.9 V Surface Mount LED - PLCC-2

Green 120 ° 1.6 mcd Clear 1.9 V Surface Mount LED - PLCC-2

Supplier's Site
Led, Green, 2.4Mm, 1.6Mcd, 575Nm; Led Color Vishay - 98M4527 - Newark, An Avnet Company
Chicago, IL, United States
Led, Green, 2.4Mm, 1.6Mcd, 575Nm; Led Color Vishay
98M4527
Led, Green, 2.4Mm, 1.6Mcd, 575Nm; Led Color Vishay 98M4527
LED, GREEN, 2.4MM, 1.6MCD, 575NM; LED Color:Green; LED Mounting:SMD; Bulb Size:2.4mm; Forward Current If:2mA; Forward Voltage:1.9V; Wavelength Typ:575nm; Luminous Intensity:1.6mcd; Viewing Angle:60°; Lens Shape:Round; Product Range:-RoHS Compliant: Yes

LED, GREEN, 2.4MM, 1.6MCD, 575NM; LED Color:Green; LED Mounting:SMD; Bulb Size:2.4mm; Forward Current If:2mA; Forward Voltage:1.9V; Wavelength Typ:575nm; Luminous Intensity:1.6mcd; Viewing Angle:60°; Lens Shape:Round; Product Range:-RoHS Compliant: Yes

Supplier's Site Datasheet
Led, Green, 2.4Mm, 1.6Mcd, 575Nm, Full Reel; Led Color Vishay - 29X4202 - Newark, An Avnet Company
Chicago, IL, United States
Led, Green, 2.4Mm, 1.6Mcd, 575Nm, Full Reel; Led Color Vishay
29X4202
Led, Green, 2.4Mm, 1.6Mcd, 575Nm, Full Reel; Led Color Vishay 29X4202
LED, GREEN, 2.4MM, 1.6MCD, 575NM, FULL REEL; LED Color:Green; LED Mounting:SMD; Bulb Size:2.4mm; Forward Current If:2mA; Forward Voltage:1.9V; Wavelength Typ:575nm; Luminous Intensity:1.6mcd; Viewing Angle:60°; Lens Shape:Round RoHS Compliant: Yes

LED, GREEN, 2.4MM, 1.6MCD, 575NM, FULL REEL; LED Color:Green; LED Mounting:SMD; Bulb Size:2.4mm; Forward Current If:2mA; Forward Voltage:1.9V; Wavelength Typ:575nm; Luminous Intensity:1.6mcd; Viewing Angle:60°; Lens Shape:Round RoHS Compliant: Yes

Supplier's Site Datasheet
Led, Plcc2, Green, 1.6Mcd, 575Nm; Led Colour Vishay - 78Y9616 - Newark, An Avnet Company
Chicago, IL, United States
Led, Plcc2, Green, 1.6Mcd, 575Nm; Led Colour Vishay
78Y9616
Led, Plcc2, Green, 1.6Mcd, 575Nm; Led Colour Vishay 78Y9616
LED, PLCC2, GREEN, 1.6MCD, 575NM; LED Colour:Green; LED Mounting:SMD; LED Case Size:PLCC-2; Forward Current If:2mA; Forward Voltage:1.9V; Wavelength Typ:575nm; Luminous Intensity:1.6mcd; Viewing Angle:120°; Lens Shape:Round; Product RoHS Compliant: Yes

LED, PLCC2, GREEN, 1.6MCD, 575NM; LED Colour:Green; LED Mounting:SMD; LED Case Size:PLCC-2; Forward Current If:2mA; Forward Voltage:1.9V; Wavelength Typ:575nm; Luminous Intensity:1.6mcd; Viewing Angle:120°; Lens Shape:Round; Product RoHS Compliant: Yes

Supplier's Site
Sheung Wan, Hong Kong
Standard LEDs - SMD
VLMC3100-GS08
Standard LEDs - SMD VLMC3100-GS08
Standard LEDs - SMD Green Non-Diffused 1.6mcd(typ)@2mA

Standard LEDs - SMD Green Non-Diffused 1.6mcd(typ)@2mA

Buy Now Datasheet

Technical Specifications

  Win Source Electronics DigiKey RS Components, Ltd. RS Components, Ltd. Utmel Electronic Limited Newark, An Avnet Company Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category Light Emitting Diodes (LED) Light Emitting Diodes (LED) Light Emitting Diodes (LED) Light Emitting Diodes (LED) Light Emitting Diodes (LED) Light Emitting Diodes (LED) Light Emitting Diodes (LED) Light Emitting Diodes (LED)
Product Number 1117160-VLMC3100-GS08 VLMC3100-GS08DKR-ND 7104821 7104821P 866-VLMC3100-GS08 98M4527 78Y9616 VLMC3100-GS08
Product Name LED Indication - Discrete - VLMC3100-GS08 LED Indication - Discrete LEDs LEDs Green 120 ° 1.6 mcd Clear 1.9 V Surface Mount LED - PLCC-2 Led, Green, 2.4Mm, 1.6Mcd, 575Nm; Led Color Vishay Led, Plcc2, Green, 1.6Mcd, 575Nm; Led Colour Vishay Standard LEDs - SMD
LED Type Green; Green Green Green; Clear Green Green; Green Green
Peak Wavelength 569 nm (5690 Å) 565 nm (5650 Å) 575 nm (5750 Å) 575 nm (5750 Å) 575 nm (5750 Å)
Viewing Angle 120 degrees 120 degrees 120 degrees 60 degrees 120 degrees
Forward Voltage 1.9 volts 1.9 volts 2.4 volts 1.9 volts 1.9 volts
Lens Type Flat Lens Flat Lens
Unlock Full Specs
to access all available technical data

Similar Products

LED Arrays - 2043932 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Type Yellow; Yellow
Array Array
Number of Array Elements 1
View Details
PICOLED™ Series - SML-P12UT(R) - ROHM Semiconductor GmbH
ROHM Semiconductor GmbH
Specs
LED Package: 1x0.6 (t=0.25)
LED Type Red
Peak Wavelength 620 nm (6200 Å)
View Details
2 suppliers
Led Light Bar, Warm Wht, 1500Lm, 873Mm; Light Colour Ledvance - 85AC2458 - Newark, An Avnet Company
Specs
LED Type White
Optical Power Output 15000 milliwatts
View Details