Vishay Intertechnology, Inc. LED Indication - Discrete VLMB41P2Q2-GS18

Description
Blue 469nm LED Indication - Discrete 3.2V 2-SMD, J-Lead
Request a Quote Datasheet
Description
Blue 469nm LED Indication - Discrete 3.2V 2-SMD, J-Lead
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LED Indication - Discrete - VLMB41P2Q2-GS18-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
VLMB41P2Q2-GS18-ND
LED Indication - Discrete VLMB41P2Q2-GS18-ND
Blue 469nm LED Indication - Discrete 3.2V 2-SMD, J-Lead

Blue 469nm LED Indication - Discrete 3.2V 2-SMD, J-Lead

Buy Now Datasheet
Sheung Wan, Hong Kong
Standard LEDs - SMD
VLMB41P2Q2-GS18
Standard LEDs - SMD VLMB41P2Q2-GS18
Standard LEDs - SMD Blue PLCC-2 469nm 90mcd

Standard LEDs - SMD Blue PLCC-2 469nm 90mcd

Buy Now Datasheet

Technical Specifications

  DigiKey VAST STOCK CO., LIMITED
Product Category Light Emitting Diodes (LED) Light Emitting Diodes (LED)
Product Number VLMB41P2Q2-GS18-ND VLMB41P2Q2-GS18
Product Name LED Indication - Discrete Standard LEDs - SMD
LED Package: 2-SMD, J-Lead
LED Type Blue
Peak Wavelength 464 nm (4640 Å)
Viewing Angle 120 degrees
Unlock Full Specs
to access all available technical data

Similar Products

LED Arrays - 2269549 - RS Components, Ltd.
RS Components, Ltd.
Specs
Optical Power Output 980 milliwatts
Array Array
Number of Array Elements 1
View Details
Clairex Technologies, Inc.
Specs
LED Type Infrared
Peak Wavelength 940 nm (9400 Å)
Viewing Angle 70 degrees
View Details
UV LED - Rayvio XE - Ushio America, Inc.
Ushio America, Inc.
Specs
LED Type Ultraviolet
Peak Wavelength 275 to 315 nm (2750 to 3150 Å)
Viewing Angle 120 degrees
View Details