Vishay Precision Group LED Indication - Discrete VLMB41P2Q2-GS08

Description
Blue 469nm LED Indication - Discrete 3.2V 2-SMD, J-Lead
Request a Quote Datasheet
Description
Blue 469nm LED Indication - Discrete 3.2V 2-SMD, J-Lead
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LED Indication - Discrete - VLMB41P2Q2-GS08DKR-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
VLMB41P2Q2-GS08DKR-ND
LED Indication - Discrete VLMB41P2Q2-GS08DKR-ND
Blue 469nm LED Indication - Discrete 3.2V 2-SMD, J-Lead

Blue 469nm LED Indication - Discrete 3.2V 2-SMD, J-Lead

Buy Now Datasheet
LED Indication - Discrete - VLMB41P2Q2-GS08CT-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
VLMB41P2Q2-GS08CT-ND
LED Indication - Discrete VLMB41P2Q2-GS08CT-ND
Blue 469nm LED Indication - Discrete 3.2V 2-SMD, J-Lead

Blue 469nm LED Indication - Discrete 3.2V 2-SMD, J-Lead

Buy Now Datasheet
LED Indication - Discrete - VLMB41P2Q2-GS08TR-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
VLMB41P2Q2-GS08TR-ND
LED Indication - Discrete VLMB41P2Q2-GS08TR-ND
Blue 469nm LED Indication - Discrete 3.2V 2-SMD, J-Lead

Blue 469nm LED Indication - Discrete 3.2V 2-SMD, J-Lead

Buy Now Datasheet
Led, Blue, 2.4Mm, 112Mcd, 476Nm; Led Color Vishay - 98M4525 - Newark, An Avnet Company
Chicago, IL, United States
Led, Blue, 2.4Mm, 112Mcd, 476Nm; Led Color Vishay
98M4525
Led, Blue, 2.4Mm, 112Mcd, 476Nm; Led Color Vishay 98M4525
LED, BLUE, 2.4MM, 112MCD, 476NM; LED Color:Blue; LED Mounting:SMD; Bulb Size:2.4mm; Forward Current If:20mA; Forward Voltage:3.2V; Wavelength Typ:476nm; Luminous Intensity:112mcd; Viewing Angle:60°; Lens Shape:Round; Product Range:- RoHS Compliant: Yes

LED, BLUE, 2.4MM, 112MCD, 476NM; LED Color:Blue; LED Mounting:SMD; Bulb Size:2.4mm; Forward Current If:20mA; Forward Voltage:3.2V; Wavelength Typ:476nm; Luminous Intensity:112mcd; Viewing Angle:60°; Lens Shape:Round; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Standard LEDs - SMD
VLMB41P2Q2-GS08
Standard LEDs - SMD VLMB41P2Q2-GS08
Standard LEDs - SMD Blue Clear Non-Diff

Standard LEDs - SMD Blue Clear Non-Diff

Buy Now Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category Light Emitting Diodes (LED) Light Emitting Diodes (LED) Light Emitting Diodes (LED)
Product Number VLMB41P2Q2-GS08DKR-ND 98M4525 VLMB41P2Q2-GS08
Product Name LED Indication - Discrete Led, Blue, 2.4Mm, 112Mcd, 476Nm; Led Color Vishay Standard LEDs - SMD
LED Package: 2-SMD, J-Lead 2.4mm
LED Type Blue Blue; Blue
Peak Wavelength 464 nm (4640 Å) 476 nm (4760 Å)
Viewing Angle 120 degrees 60 degrees
Luminous Intensity 84 milliCandela 112 milliCandela
Unlock Full Specs
to access all available technical data

Similar Products

IR LEDs - 1736277 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Package: 3.8 x 3.8 x 0.9mm
LED Type Infrared
Peak Wavelength 740 nm (7400 Å)
View Details
Chip LED with reflector - SML-010VT - ROHM Semiconductor GmbH
Specs
LED Package: 3x2 (t=1.3)
LED Type Red
Peak Wavelength 650 nm (6500 Å)
View Details