Blue 469nm LED Indication - Discrete 3.2V 2-SMD, J-Lead
Blue 469nm LED Indication - Discrete 3.2V 2-SMD, J-Lead
Blue 469nm LED Indication - Discrete 3.2V 2-SMD, J-Lead
Standard LEDs - SMD Blue Clear Non-Diff 45-112mcd@10mA
LED, BLUE, 2.4MM, 112MCD, 476NM; LED Color:Blue; LED Mounting:SMD; Bulb Size:2.4mm; Forward Current If:20mA; Forward Voltage:3.2V; Wavelength Typ:476nm; Luminous Intensity:112mcd; Viewing Angle:60°; Lens Shape:Round; Product Range:- RoHS Compliant: Yes
| DigiKey | VAST STOCK CO., LIMITED | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Light Emitting Diodes (LED) | Light Emitting Diodes (LED) | Light Emitting Diodes (LED) |
| Product Number | VLMB41P1Q2-GS18TR-ND | VLMB41P1Q2-GS18 | 11P1169 |
| Product Name | LED Indication - Discrete | Standard LEDs - SMD | Led, Blue, 2.4Mm, 112Mcd, 476Nm; Led Color Vishay |
| LED Package: | 2-SMD, J-Lead | 2.4mm | |
| LED Type | Blue | Blue; Blue | |
| Peak Wavelength | 464 nm (4640 Å) | 476 nm (4760 Å) | |
| Viewing Angle | 120 degrees | 60 degrees | |
| Luminous Intensity | 79 milliCandela | 112 milliCandela |