Vishay Intertechnology, Inc. LED Indication - Discrete VLMB2332T1U2-08

Description
ULTRABRIGHT MINI SMD LED BLUE
Request a Quote Datasheet
Description
ULTRABRIGHT MINI SMD LED BLUE
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LED Indication - Discrete - 751-VLMB2332T1U2-08TR-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
751-VLMB2332T1U2-08TR-ND
LED Indication - Discrete 751-VLMB2332T1U2-08TR-ND
ULTRABRIGHT MINI SMD LED BLUE

ULTRABRIGHT MINI SMD LED BLUE

Buy Now Datasheet
LED Indication - Discrete - 751-VLMB2332T1U2-08DKR-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
751-VLMB2332T1U2-08DKR-ND
LED Indication - Discrete 751-VLMB2332T1U2-08DKR-ND
ULTRABRIGHT MINI SMD LED BLUE

ULTRABRIGHT MINI SMD LED BLUE

Buy Now Datasheet
LED Indication - Discrete - 751-VLMB2332T1U2-08CT-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
751-VLMB2332T1U2-08CT-ND
LED Indication - Discrete 751-VLMB2332T1U2-08CT-ND
ULTRABRIGHT MINI SMD LED BLUE

ULTRABRIGHT MINI SMD LED BLUE

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Light Emitting Diodes (LED)
Product Number 751-VLMB2332T1U2-08TR-ND
Product Name LED Indication - Discrete
LED Package: 2-SMD, J-Lead
LED Type Blue
Peak Wavelength 460 nm (4600 Å)
Viewing Angle 120 degrees
Unlock Full Specs
to access all available technical data

Similar Products

UV LEDs - 1736282 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Package: 3 x 2 x 1mm
LED Type Ultraviolet
Peak Wavelength 415 nm (4150 Å)
View Details
Mini-mold Chip LED - SML-D14MW(A) - ROHM Semiconductor GmbH
ROHM Semiconductor GmbH
Specs
LED Package: 1.6x0.8 (t=0.55)
LED Type Yellow; Green; White
Peak Wavelength 571 nm (5710 Å)
View Details
2 suppliers
TO-46 Flat Lens Package Hermetic Infrared Light Emitting Diode - LED56F - Light in Motion LLC
Specs
LED Package: TO-46
LED Type Infrared
Peak Wavelength 940 nm (9400 Å)
View Details