Vishay Intertechnology, Inc. LED Indication - Discrete VLMB1700-GS08

Description
CHIPLED(0201) BLUE HIGHBRIGHT
Request a Quote Datasheet
Description
CHIPLED(0201) BLUE HIGHBRIGHT
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LED Indication - Discrete - 751-VLMB1700-GS08TR-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
751-VLMB1700-GS08TR-ND
LED Indication - Discrete 751-VLMB1700-GS08TR-ND
CHIPLED(0201) BLUE HIGHBRIGHT

CHIPLED(0201) BLUE HIGHBRIGHT

Buy Now Datasheet
LED Indication - Discrete - 751-VLMB1700-GS08DKR-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
751-VLMB1700-GS08DKR-ND
LED Indication - Discrete 751-VLMB1700-GS08DKR-ND
CHIPLED(0201) BLUE HIGHBRIGHT

CHIPLED(0201) BLUE HIGHBRIGHT

Buy Now Datasheet
LED Indication - Discrete - 751-VLMB1700-GS08CT-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
751-VLMB1700-GS08CT-ND
LED Indication - Discrete 751-VLMB1700-GS08CT-ND
CHIPLED(0201) BLUE HIGHBRIGHT

CHIPLED(0201) BLUE HIGHBRIGHT

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Light Emitting Diodes (LED)
Product Number 751-VLMB1700-GS08TR-ND
Product Name LED Indication - Discrete
LED Package: 2-SMD, No Lead
LED Type Blue
Peak Wavelength 468 nm (4680 Å)
Viewing Angle 120 degrees
Unlock Full Specs
to access all available technical data

Similar Products

IR LEDs - 1225172 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Package: 30 x 30 x 3.85mm
LED Type Infrared
Peak Wavelength 850 nm (8500 Å)
View Details
1300 nm Edge-Emitting LED -  - OSI Optoelectronics
OSI Optoelectronics
Specs
LED Package: Hermetic 14-PIN DIL Packages
Peak Wavelength 1300 nm (13000 Å)
Optical Power Output 0.0040 to 0.0800 milliwatts
View Details
1W High Power LED - ASMT-MW04-NMN00 - Broadcom Inc.
Specs
LED Type White; Cool White
Color Temperature 4000 to 10000 K
Viewing Angle 110 degrees
View Details