Blue 473nm LED Indication - Discrete 2.9V 0402 (1005 Metric)
Blue 473nm LED Indication - Discrete 2.9V 0402 (1005 Metric)
Blue 473nm LED Indication - Discrete 2.9V 0402 (1005 Metric)
Win Source Part Number: 966946-VLMB1500-GS08
Category: Optoelectronics>LED Indication - Discrete
Series: CHIPLED
Color: Blue
Package: Tape & Reel
Standard Package: 3,000
Mounting: SMD (SMT)
Configuration: Standard
Viewing Angle: 130°
Millicandela Rating: 28.1mcd
Voltage - Forward (Vf) (Typ): 2.9V
Current - Test: 5mA
Wavelength - Dominant: 473nm
Wavelength - Peak: 468nm
Height (Max): 0.55mm
Package / Case: 0402 (1005 Metric)
Supplier Device Package: 0402
Dimension: 1.00mm L x 0.50mm W
Lens Style: Rectangle with Flat Top
Lens Size: 1.00mm x 0.50mm
Alternative Parts (Cross-Reference): C503B-BCN-CV0Z0461; C503B-BCS-CV0Z0462; VAOL-S8SB4; VAOL-S6SB4; C503B-BCS-CV0Z0461; APT2012QBC/DVLMB1500
ECCN: EAR99
Fake Threat In the Open Market: 70 pct.
MSL Level: 2A (4 Weeks)
REACH Status: REACH Unaffected
HTSUS: 8541.41.0000
Mfr: Vishay Semiconductor Opto Division
Other Names: VLMB1500-GS08CT,VLMB
Base Product Number: VLMB1500
LED, BLUE, 45MCD, 0402; LED Color:Blue; LED Mounting:SMD; Bulb Size:-; Forward Current If:5mA; Forward Voltage:3.15V; Wavelength Typ:-; Luminous Intensity:45mcd; Viewing Angle:65°; Lens Shape:Rectangular; Product Range:- RoHS Compliant: Yes
LED, BLUE, 45MCD, 0402, FULL REEL; LED Color:Blue; LED Mounting:SMD; Bulb Size:-; Forward Current If:5mA; Forward Voltage:3.15V; Wavelength Typ:-; Luminous Intensity:45mcd; Viewing Angle:130°; Lens Shape:Rectangular; Product Range:- RoHS Compliant: Yes
Standard LEDs - SMD 0402 BLUE Non-Diff
5mA 28.1mcd -20°C~+80°C 472nm Blue 130° 76mW 2.8V 0402 Light Emitting Diodes (LED) ROHS
Standard LEDs - SMD 0402 BLUE Non-Diff
| RS Components, Ltd. | DigiKey | Win Source Electronics | Newark, An Avnet Company | Newark, An Avnet Company | VAST STOCK CO., LIMITED | LCSC Electronics Technology (HK) Limited | Utmel Electronic Limited | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Light Emitting Diodes (LED) | Light Emitting Diodes (LED) | Light Emitting Diodes (LED) | Light Emitting Diodes (LED) | Light Emitting Diodes (LED) | Light Emitting Diodes (LED) | Light Emitting Diodes (LED) | Light Emitting Diodes (LED) |
| Product Number | 2576917 | VLMB1500-GS08TR-ND | 966946-VLMB1500-GS08 | 12X9113 | 27W9796 | VLMB1500-GS08 | VLMB1500-GS08 | 879-VLMB1500-GS08 |
| Product Name | LEDs | LED Indication - Discrete | Optoelectronics - LED Indication - Discrete | Led, Blue, 45Mcd, 0402; Led Color Vishay | Led, Blue, 45Mcd, 0402, Full Reel; Led Color Vishay | Standard LEDs - SMD | Optocoupler/LED/Digital Tube/Photoelectric Device >> Light Emitting Diodes (LED) | Standard LEDs - SMD 0402 BLUE Non-Diff |
| Forward Voltage | 3.15 volts | 2.8 volts | 2.9 volts | 3.15 volts | 3.15 volts | 2.8 volts | 2.9 volts | |
| LED Package: | 0402 (1005 Metric) | 1.00mm Lx0.50mm W | ||||||
| LED Type | Blue | Blue; Blue | Blue; Blue | Blue; Blue | Blue; Blue | Blue; Blue | ||
| Peak Wavelength | 468 nm (4680 Å) | 473 nm (4730 Å) | 472 nm (4720 Å) | 468 nm (4680 Å) | ||||
| Viewing Angle | 130 degrees | 130 degrees | 65 degrees | 130 degrees | 130 degrees | 130 degrees |