Vishay Precision Group Led, Blue, 45Mcd, 0402, Full Reel; Led Color Vishay VLMB1500-GS08.

Description
LED, BLUE, 45MCD, 0402, FULL REEL; LED Color:Blue; LED Mounting:SMD; Bulb Size:-; Forward Current If:5mA; Forward Voltage:3.15V; Wavelength Typ:-; Luminous Intensity:45mcd; Viewing Angle:130°; Lens Shape:Rectangular; Product Range:- RoHS Compliant: No
Description
LED, BLUE, 45MCD, 0402, FULL REEL; LED Color:Blue; LED Mounting:SMD; Bulb Size:-; Forward Current If:5mA; Forward Voltage:3.15V; Wavelength Typ:-; Luminous Intensity:45mcd; Viewing Angle:130°; Lens Shape:Rectangular; Product Range:- RoHS Compliant: No

Suppliers

Company
Product
Description
Supplier Links
Led, Blue, 45Mcd, 0402, Full Reel; Led Color Vishay - 28AC5593 - Newark, An Avnet Company
Chicago, IL, United States
Led, Blue, 45Mcd, 0402, Full Reel; Led Color Vishay
28AC5593
Led, Blue, 45Mcd, 0402, Full Reel; Led Color Vishay 28AC5593
LED, BLUE, 45MCD, 0402, FULL REEL; LED Color:Blue; LED Mounting:SMD; Bulb Size:-; Forward Current If:5mA; Forward Voltage:3.15V; Wavelength Typ:-; Luminous Intensity:45mcd; Viewing Angle:130°; Lens Shape:Rectangular; Product Range:- RoHS Compliant: No

LED, BLUE, 45MCD, 0402, FULL REEL; LED Color:Blue; LED Mounting:SMD; Bulb Size:-; Forward Current If:5mA; Forward Voltage:3.15V; Wavelength Typ:-; Luminous Intensity:45mcd; Viewing Angle:130°; Lens Shape:Rectangular; Product Range:- RoHS Compliant: No

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Light Emitting Diodes (LED)
Product Number 28AC5593
Product Name Led, Blue, 45Mcd, 0402, Full Reel; Led Color Vishay
LED Type Blue; Blue
Unlock Full Specs
to access all available technical data

Similar Products

LED Arrays - 2269491 - RS Components, Ltd.
RS Components, Ltd.
Specs
Optical Power Output 1000 milliwatts
Array Array
Number of Array Elements 1
View Details
Specs
LED Package: T-1-3/4
LED Type Yellow; Green; Multi-Colored
Peak Wavelength 585 nm (5850 Å)
View Details
LED Indication - Discrete - 754-1777-6-ND - DigiKey
Specs
LED Package: 2-SMD, No Lead
LED Type Orange
Peak Wavelength 611 nm (6110 Å)
View Details
2 suppliers