Blue 470nm LED Indication - Discrete 3.3V 0603 (1608 Metric)
Blue 470nm LED Indication - Discrete 3.3V 0603 (1608 Metric)
Blue 470nm LED Indication - Discrete 3.3V 0603 (1608 Metric)
Win Source Part Number: 1371816-VLMB1310-GS0
Category: Optoelectronics - LED Indication - Discrete
Fake Threat In the Open Market: 33 pct.
MSL Level: 3 (168 Hours)
Mfr: Vishay Semiconductor Opto Division
Series: CHIPLED
Package: Tape & Reel
Product Status: Active
Package / Case: 0603 (1608 Metric)
Supplier Device Package: 0603
Base Product Number: VLMB1310
Mounting Type: Surface Mount
HTSUS: 8541.41.0000
Size / Dimension: 1.60mm L x 0.80mm W
REACH Status: REACH Unaffected
ECCN: EAR99
Color: Blue
Configuration: Standard
Height (Max): 1.00mm
Millicandela Rating: 104mcd
Lens Style: Rectangle with Flat Top
Lens Size: 1.10mm x 0.80mm
Voltage - Forward (Vf) (Typ): 3.3V
Current - Test: 20mA
Viewing Angle: 130°
Wavelength - Dominant: 470nm
Wavelength - Peak: 468nm
LED, Blue, 468 nm, 3.8 V, 20 mA, 180 mcd RoHS Compliant: Yes
LED, BLUE; LED Color:Blue; LED Mounting:SMD; Bulb Size:1.6mm x 0.8mm; Forward Current If:20mA; Forward Voltage:3.8V; Wavelength Typ:475nm; Luminous Intensity:180mcd; Viewing Angle:130°; Lens Shape:Rectangular; Product Range:- RoHS Compliant: Yes
LED, BLUE, 1.6MM X 0.8MM, 180MCD, 475NM, FULL REEL; LED Color:Blue; LED Mounting:SMD; Bulb Size:1.6mm x 0.8mm; Forward Current If:20mA; Forward Voltage:3.8V; Wavelength Typ:475nm; Luminous Intensity:180mcd; Viewing Angle:130° RoHS Compliant: Yes
20mA 104mcd 470nm Blue 130° 3.3V 0603 Light Emitting Diodes (LED) ROHS
Standard LEDs - SMD Blue Clear Non-Diff
| DigiKey | Win Source Electronics | Newark, An Avnet Company | Newark, An Avnet Company | LCSC Electronics Technology (HK) Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|
| Product Category | Light Emitting Diodes (LED) | Light Emitting Diodes (LED) | Light Emitting Diodes (LED) | Light Emitting Diodes (LED) | Light Emitting Diodes (LED) | Light Emitting Diodes (LED) |
| Product Number | VLMB1310-GS08CT-ND | 1371816-VLMB1310-GS08 | 48W3636 | 76T8663 | VLMB1310-GS08 | VLMB1310-GS08 |
| Product Name | LED Indication - Discrete | Optoelectronics - LED Indication - Discrete | Led, Blue, 468 Nm, 3.8 V, 20 Ma, 180 Mcd Rohs Compliant Vishay | Led, Blue; Led Color Vishay | Optocoupler/LED/Digital Tube/Photoelectric Device >> Light Emitting Diodes (LED) | Standard LEDs - SMD |
| LED Package: | 0603 (1608 Metric) | 1.6mm x 0.8mm | ||||
| LED Type | Blue | Blue; Blue | Blue; Blue | Blue; Blue | ||
| Peak Wavelength | 468 nm (4680 Å) | 470 nm (4700 Å) | 475 nm (4750 Å) | 470 nm (4700 Å) | ||
| Viewing Angle | 130 degrees | 130 degrees | 130 degrees | 130 degrees | ||
| Luminous Intensity | 104 milliCandela | 180 milliCandela | 104 milliCandela |