Yellow 588nm LED Indication - Discrete 2.2V 2-SMD, J-Lead
Yellow 588nm LED Indication - Discrete 2.2V 2-SMD, J-Lead
Yellow 588nm LED Indication - Discrete 2.2V 2-SMD, J-Lead
Win Source Part Number: 963049-VLMA3100-GS18
Category: Optoelectronics>LED Indication - Discrete
Series: VLM.3
Color: Yellow
Package: Tape & Reel
Standard Package: 8,000
Mounting: SMD (SMT)
Configuration: Standard
Viewing Angle: 120°
Lens Transparency: Clear
Millicandela Rating: 2.5mcd
Voltage - Forward (Vf) (Typ): 2.2V
Current - Test: 2mA
Wavelength - Dominant: 588nm
Wavelength - Peak: 585nm
Height (Max): 1.85mm
Package / Case: 2-SMD, J-Lead
Supplier Device Package: 2-PLCC
Dimension: 3.00mm L x 2.80mm W
Lens Style: Round with Flat Top
Lens Size: 2.40mm Dia
Alternative Parts (Cross-Reference): LS T77K-K1L2-1-Z; LY T67K-J2L1-26-Z; LG T67K-G2K1-24-Z; AA3528YS; AA3528SGS; AA3528SESKVLMA3100GS
ECCN: EAR99
Fake Threat In the Open Market: 61 pct.
MSL Level: 2A (4 Weeks)
REACH Status: REACH Unaffected
HTSUS: 8541.41.0000
Mfr: Vishay Semiconductor Opto Division
Other Names: VLMA3100-GS18TR,VLMA
Base Product Number: VLMA3100
Standard LEDs - SMD Yellow 588nm PLCC-2 0.8mcd
LED, YELLOW, 2.5MCD, 594NM, FULL REEL; LED Color:Yellow; LED Mounting:SMD; Bulb Size:-; Forward Current If:2mA; Forward Voltage:2.2V; Wavelength Typ:594nm; Luminous Intensity:2.5mcd; Viewing Angle:120°; Lens Shape:Round RoHS Compliant: Yes
| DigiKey | Win Source Electronics | VAST STOCK CO., LIMITED | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Light Emitting Diodes (LED) | Light Emitting Diodes (LED) | Light Emitting Diodes (LED) | Light Emitting Diodes (LED) |
| Product Number | VLMA3100-GS18DKR-ND | 963049-VLMA3100-GS18 | VLMA3100-GS18 | 62W1126 |
| Product Name | LED Indication - Discrete | Optoelectronics - LED Indication - Discrete | Standard LEDs - SMD | Led, Yellow, 2.5Mcd, 594Nm, Full Reel; Led Color Vishay |
| LED Package: | 2-SMD, J-Lead | |||
| LED Type | Yellow | Yellow; Yellow | Yellow; Yellow | |
| Peak Wavelength | 585 nm (5850 Å) | 588 nm (5880 Å) | 594 nm (5940 Å) | |
| Viewing Angle | 120 degrees | 120 degrees | 120 degrees | |
| Luminous Intensity | 2.5 milliCandela | 2.5 milliCandela |