Vishay Precision Group LED Indication - Discrete VLMA3100-GS08

Description
Yellow 588nm LED Indication - Discrete 2.2V 2-SMD, J-Lead
Request a Quote Datasheet
Description
Yellow 588nm LED Indication - Discrete 2.2V 2-SMD, J-Lead
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LED Indication - Discrete - VLMA3100-GS08CT-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
VLMA3100-GS08CT-ND
LED Indication - Discrete VLMA3100-GS08CT-ND
Yellow 588nm LED Indication - Discrete 2.2V 2-SMD, J-Lead

Yellow 588nm LED Indication - Discrete 2.2V 2-SMD, J-Lead

Buy Now Datasheet
LED Indication - Discrete - VLMA3100-GS08TR-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
VLMA3100-GS08TR-ND
LED Indication - Discrete VLMA3100-GS08TR-ND
Yellow 588nm LED Indication - Discrete 2.2V 2-SMD, J-Lead

Yellow 588nm LED Indication - Discrete 2.2V 2-SMD, J-Lead

Buy Now Datasheet
LED Indication - Discrete - VLMA3100-GS08DKR-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
VLMA3100-GS08DKR-ND
LED Indication - Discrete VLMA3100-GS08DKR-ND
Yellow 588nm LED Indication - Discrete 2.2V 2-SMD, J-Lead

Yellow 588nm LED Indication - Discrete 2.2V 2-SMD, J-Lead

Buy Now Datasheet
Laguna Hills, CA, United States
LED Indication - Discrete - VLMA3100-GS08
1117158-VLMA3100-GS08
LED Indication - Discrete - VLMA3100-GS08 1117158-VLMA3100-GS08
Manufacturer: Vishay Win Source Part Number: 1117158-VLMA3100-GS0 8 Packaging: Reel - TR Color: Yellow Mounting: SMD (SMT) Forward Voltage: 2.2V Viewing Angle: 120° Lens Transparency: Clear Millicandela Rating: 2.5mcd Lens Style/Size: Round with Flat Top, 2.40mm Current - Test: 2mA Wavelength - Dominant: 588nm Wavelength - Peak: 585nm Height (Max): 1.85mm Categories: Optoelectronics Status: Active Case / Package: 2-PLCC Popularity: Medium Fake Threat In the Open Market: 59 pct. Supply and Demand Status: Balance

Manufacturer: Vishay
Win Source Part Number: 1117158-VLMA3100-GS08
Packaging: Reel - TR
Color: Yellow
Mounting: SMD (SMT)
Forward Voltage: 2.2V
Viewing Angle: 120°
Lens Transparency: Clear
Millicandela Rating: 2.5mcd
Lens Style/Size: Round with Flat Top, 2.40mm
Current - Test: 2mA
Wavelength - Dominant: 588nm
Wavelength - Peak: 585nm
Height (Max): 1.85mm
Categories: Optoelectronics
Status: Active
Case / Package: 2-PLCC
Popularity: Medium
Fake Threat In the Open Market: 59 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Sheung Wan, Hong Kong
Standard LEDs - SMD
VLMA3100-GS08
Standard LEDs - SMD VLMA3100-GS08
Standard LEDs - SMD Yellow Non-Diffused 2.5mcd(typ)@2mA

Standard LEDs - SMD Yellow Non-Diffused 2.5mcd(typ)@2mA

Buy Now Datasheet
Led, Yellow, 2.4Mm, 2.5Mcd, 594Nm; Led Color Vishay - 98M4502 - Newark, An Avnet Company
Chicago, IL, United States
Led, Yellow, 2.4Mm, 2.5Mcd, 594Nm; Led Color Vishay
98M4502
Led, Yellow, 2.4Mm, 2.5Mcd, 594Nm; Led Color Vishay 98M4502
LED, YELLOW, 2.4MM, 2.5MCD, 594NM; LED Color:Yellow; LED Mounting:SMD; Bulb Size:2.4mm; Forward Current If:2mA; Forward Voltage:2.2V; Wavelength Typ:594nm; Luminous Intensity:2.5mcd; Viewing Angle:60°; Lens Shape:Round; No. of Pins:2RoHS Compliant: Yes

LED, YELLOW, 2.4MM, 2.5MCD, 594NM; LED Color:Yellow; LED Mounting:SMD; Bulb Size:2.4mm; Forward Current If:2mA; Forward Voltage:2.2V; Wavelength Typ:594nm; Luminous Intensity:2.5mcd; Viewing Angle:60°; Lens Shape:Round; No. of Pins:2RoHS Compliant: Yes

Supplier's Site Datasheet
Led, Yellow, 2.4Mm, 2.5Mcd, 594Nm, Full Reel; Led Color Vishay - 28X3231 - Newark, An Avnet Company
Chicago, IL, United States
Led, Yellow, 2.4Mm, 2.5Mcd, 594Nm, Full Reel; Led Color Vishay
28X3231
Led, Yellow, 2.4Mm, 2.5Mcd, 594Nm, Full Reel; Led Color Vishay 28X3231
LED, YELLOW, 2.4MM, 2.5MCD, 594NM, FULL REEL; LED Color:Yellow; LED Mounting:SMD; Bulb Size:2.4mm; Forward Current If:2mA; Forward Voltage:2.2V; Wavelength Typ:594nm; Luminous Intensity:2.5mcd; Viewing Angle:60°; Lens Shape:Round RoHS Compliant: Yes

LED, YELLOW, 2.4MM, 2.5MCD, 594NM, FULL REEL; LED Color:Yellow; LED Mounting:SMD; Bulb Size:2.4mm; Forward Current If:2mA; Forward Voltage:2.2V; Wavelength Typ:594nm; Luminous Intensity:2.5mcd; Viewing Angle:60°; Lens Shape:Round RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Win Source Electronics VAST STOCK CO., LIMITED Newark, An Avnet Company
Product Category Light Emitting Diodes (LED) Light Emitting Diodes (LED) Light Emitting Diodes (LED) Light Emitting Diodes (LED)
Product Number VLMA3100-GS08CT-ND 1117158-VLMA3100-GS08 VLMA3100-GS08 98M4502
Product Name LED Indication - Discrete LED Indication - Discrete - VLMA3100-GS08 Standard LEDs - SMD Led, Yellow, 2.4Mm, 2.5Mcd, 594Nm; Led Color Vishay
LED Package: 2-SMD, J-Lead 2.4mm
LED Type Yellow Yellow; Yellow Yellow; Yellow
Peak Wavelength 585 nm (5850 Å) 588 nm (5880 Å) 594 nm (5940 Å)
Viewing Angle 120 degrees 120 degrees 60 degrees
Luminous Intensity 2.5 milliCandela 2.5 milliCandela
Unlock Full Specs
to access all available technical data

Similar Products

IR LEDs - 1225172 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Package: 30 x 30 x 3.85mm
LED Type Infrared
Peak Wavelength 850 nm (8500 Å)
View Details
Specs
LED Package: T-1
LED Type Yellow
Peak Wavelength 585 nm (5850 Å)
View Details