Vishay Precision Group Led, Yellow, 0.8Mcd, 588Nm; Led Color Vishay VLMA3100-GS08.

Description
LED, YELLOW, 0.8MCD, 588NM; LED Color:Yellow; LED Mounting:SMD; LED Case Size:PLCC-2; Forward Current If:2mA; Forward Voltage:2.2V; Wavelength Typ:588nm; Luminous Intensity:800µcd; Viewing Angle:120°; Lens Shape:Round RoHS Compliant: No
Datasheet
Description
LED, YELLOW, 0.8MCD, 588NM; LED Color:Yellow; LED Mounting:SMD; LED Case Size:PLCC-2; Forward Current If:2mA; Forward Voltage:2.2V; Wavelength Typ:588nm; Luminous Intensity:800µcd; Viewing Angle:120°; Lens Shape:Round RoHS Compliant: No
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Led, Yellow, 0.8Mcd, 588Nm; Led Color Vishay - 82AC0544 - Newark, An Avnet Company
Chicago, IL, United States
Led, Yellow, 0.8Mcd, 588Nm; Led Color Vishay
82AC0544
Led, Yellow, 0.8Mcd, 588Nm; Led Color Vishay 82AC0544
LED, YELLOW, 0.8MCD, 588NM; LED Color:Yellow; LED Mounting:SMD; LED Case Size:PLCC-2; Forward Current If:2mA; Forward Voltage:2.2V; Wavelength Typ:588nm; Luminous Intensity:800µcd; Viewing Angle:120°; Lens Shape:Round RoHS Compliant: No

LED, YELLOW, 0.8MCD, 588NM; LED Color:Yellow; LED Mounting:SMD; LED Case Size:PLCC-2; Forward Current If:2mA; Forward Voltage:2.2V; Wavelength Typ:588nm; Luminous Intensity:800µcd; Viewing Angle:120°; Lens Shape:Round RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Light Emitting Diodes (LED)
Product Number 82AC0544
Product Name Led, Yellow, 0.8Mcd, 588Nm; Led Color Vishay
LED Type Yellow; Yellow
Peak Wavelength 588 nm (5880 Å)
Viewing Angle 120 degrees
Luminous Intensity 0.8000 milliCandela
Unlock Full Specs
to access all available technical data

Similar Products

LED Arrays - 2269518 - RS Components, Ltd.
RS Components, Ltd.
Specs
Optical Power Output 3920 milliwatts
Array Array
Number of Array Elements 4
View Details
High Brightness LED - C566C-AFN - Marktech Optoelectronics
Marktech Optoelectronics
Specs
LED Package: 5mm Plastic Oval
LED Type Red
Peak Wavelength 589 nm (5890 Å)
View Details
PICOLED™ Series, Ultra Compact and Thin, High Brightness Green Chip LED - SMLP14ECNW - ROHM Semiconductor GmbH
Specs
LED Package: 1x0.6 (t=0.2)
LED Type Green
Peak Wavelength 527 nm (5270 Å)
View Details