Vishay Precision Group LED Indication - Discrete VLHW5100

Description
White LED Indication - Discrete 3.2V Radial
Request a Quote Datasheet
Description
White LED Indication - Discrete 3.2V Radial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LED Indication - Discrete - VLHW5100-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
VLHW5100-ND
LED Indication - Discrete VLHW5100-ND
White LED Indication - Discrete 3.2V Radial

White LED Indication - Discrete 3.2V Radial

Buy Now Datasheet
LEDs - 2576915 - RS Components, Ltd.
Corby, Northants, United Kingdom
5MM LED WHITE ULTRABRIGHT CLEAR-e3

5MM LED WHITE ULTRABRIGHT CLEAR-e3

Supplier's Site
LEDs - 2576916 - RS Components, Ltd.
Corby, Northants, United Kingdom
5MM LED WHITE ULTRABRIGHT CLEAR-e3

5MM LED WHITE ULTRABRIGHT CLEAR-e3

Supplier's Site
LEDs - 2576916P - RS Components, Ltd.
Corby, Northants, United Kingdom
5MM LED WHITE ULTRABRIGHT CLEAR-e3

5MM LED WHITE ULTRABRIGHT CLEAR-e3

Supplier's Site
Led, White, T-1 3/4, 11.2Cd; Led Color Vishay - 62W1124 - Newark, An Avnet Company
Chicago, IL, United States
Led, White, T-1 3/4, 11.2Cd; Led Color Vishay
62W1124
Led, White, T-1 3/4, 11.2Cd; Led Color Vishay 62W1124
LED, WHITE, T-1 3/4, 11.2CD; LED Color:White; LED Mounting:Through Hole; Bulb Size:T-1 3/4 (5mm); Forward Current If:30mA; Forward Voltage:3.6V; Luminous Intensity:11.2cd; Viewing Angle:20°; Lens Shape:Round; MSL:- RoHS Compliant: Yes

LED, WHITE, T-1 3/4, 11.2CD; LED Color:White; LED Mounting:Through Hole; Bulb Size:T-1 3/4 (5mm); Forward Current If:30mA; Forward Voltage:3.6V; Luminous Intensity:11.2cd; Viewing Angle:20°; Lens Shape:Round; MSL:- RoHS Compliant: Yes

Supplier's Site
Led, White, 11.2Cd, T-1 3/4 Rohs Compliant Vishay - 58AJ2824 - Newark, An Avnet Company
Chicago, IL, United States
Led, White, 11.2Cd, T-1 3/4 Rohs Compliant Vishay
58AJ2824
Led, White, 11.2Cd, T-1 3/4 Rohs Compliant Vishay 58AJ2824
LED, WHITE, 11.2CD, T-1 3/4 ROHS COMPLIANT: YES

LED, WHITE, 11.2CD, T-1 3/4 ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  DigiKey RS Components, Ltd. Newark, An Avnet Company Newark, An Avnet Company
Product Category Light Emitting Diodes (LED) Light Emitting Diodes (LED) Light Emitting Diodes (LED) Light Emitting Diodes (LED)
Product Number VLHW5100-ND 2576915 62W1124 58AJ2824
Product Name LED Indication - Discrete LEDs Led, White, T-1 3/4, 11.2Cd; Led Color Vishay Led, White, 11.2Cd, T-1 3/4 Rohs Compliant Vishay
LED Package: Radial T-1 3/4 (5mm)
LED Type White White; White
Viewing Angle 20 degrees 20 degrees
Luminous Intensity 8400 milliCandela 11200 milliCandela
Unlock Full Specs
to access all available technical data

Similar Products

UV LEDs - 1736287 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Package: 3 x 2 x 1mm
LED Type Ultraviolet
Peak Wavelength 360 nm (3600 Å)
View Details
Chip LED with reflector - SML-012UT - ROHM Semiconductor GmbH
Specs
LED Package: 3x2 (t=1.3)
LED Type Red
Peak Wavelength 624 nm (6240 Å)
View Details
2 suppliers