Vishay Precision Group LED Indication - Discrete VLDY1235R

Description
Yellow 589nm LED Indication - Discrete 2.3V 2-SMD, Z-Bend
Request a Quote Datasheet
Description
Yellow 589nm LED Indication - Discrete 2.3V 2-SMD, Z-Bend
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LED Indication - Discrete - VLDY1235RCT-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
VLDY1235RCT-ND
LED Indication - Discrete VLDY1235RCT-ND
Yellow 589nm LED Indication - Discrete 2.3V 2-SMD, Z-Bend

Yellow 589nm LED Indication - Discrete 2.3V 2-SMD, Z-Bend

Buy Now Datasheet
LED Indication - Discrete - VLDY1235RDKR-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
VLDY1235RDKR-ND
LED Indication - Discrete VLDY1235RDKR-ND
Yellow 589nm LED Indication - Discrete 2.3V 2-SMD, Z-Bend

Yellow 589nm LED Indication - Discrete 2.3V 2-SMD, Z-Bend

Buy Now Datasheet
LED Indication - Discrete - VLDY1235RTR-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
VLDY1235RTR-ND
LED Indication - Discrete VLDY1235RTR-ND
Yellow 589nm LED Indication - Discrete 2.3V 2-SMD, Z-Bend

Yellow 589nm LED Indication - Discrete 2.3V 2-SMD, Z-Bend

Buy Now Datasheet
Led, Yellow, 18Cd, 589Nm, Smd; Led Color Vishay - 55Y8021 - Newark, An Avnet Company
Chicago, IL, United States
Led, Yellow, 18Cd, 589Nm, Smd; Led Color Vishay
55Y8021
Led, Yellow, 18Cd, 589Nm, Smd; Led Color Vishay 55Y8021
LED, YELLOW, 18CD, 589NM, SMD; LED Color:Yellow; LED Mounting:SMD; Bulb Size:-; Forward Current If:50mA; Forward Voltage:2.3V; Wavelength Typ:589nm; Luminous Intensity:18cd; Viewing Angle:22°; Lens Shape:Dome; MSL:- RoHS Compliant: Yes

LED, YELLOW, 18CD, 589NM, SMD; LED Color:Yellow; LED Mounting:SMD; Bulb Size:-; Forward Current If:50mA; Forward Voltage:2.3V; Wavelength Typ:589nm; Luminous Intensity:18cd; Viewing Angle:22°; Lens Shape:Dome; MSL:- RoHS Compliant: Yes

Supplier's Site Datasheet
Led, Yellow, 18Cd, 589Nm, Smd; Led Color Vishay - 52Y4923 - Newark, An Avnet Company
Chicago, IL, United States
Led, Yellow, 18Cd, 589Nm, Smd; Led Color Vishay
52Y4923
Led, Yellow, 18Cd, 589Nm, Smd; Led Color Vishay 52Y4923
LED, YELLOW, 18CD, 589NM, SMD; LED Color:Yellow; LED Mounting:SMD; Bulb Size:-; Forward Current If:50mA; Forward Voltage:2.3V; Wavelength Typ:589nm; Luminous Intensity:18cd; Viewing Angle:22°; Lens Shape:Dome; MSL:MSL 2A - 4 weeks RoHS Compliant: Yes

LED, YELLOW, 18CD, 589NM, SMD; LED Color:Yellow; LED Mounting:SMD; Bulb Size:-; Forward Current If:50mA; Forward Voltage:2.3V; Wavelength Typ:589nm; Luminous Intensity:18cd; Viewing Angle:22°; Lens Shape:Dome; MSL:MSL 2A - 4 weeks RoHS Compliant: Yes

Supplier's Site
Sheung Wan, Hong Kong
Standard LEDs - SMD
VLDY1235R
Standard LEDs - SMD VLDY1235R
Standard LEDs - SMD Yel 589nm 18,000mcd 2.3V Rev Gull Wing

Standard LEDs - SMD Yel 589nm 18,000mcd 2.3V Rev Gull Wing

Buy Now Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category Light Emitting Diodes (LED) Light Emitting Diodes (LED) Light Emitting Diodes (LED)
Product Number VLDY1235RCT-ND 55Y8021 VLDY1235R
Product Name LED Indication - Discrete Led, Yellow, 18Cd, 589Nm, Smd; Led Color Vishay Standard LEDs - SMD
LED Package: 2-SMD, Z-Bend
LED Type Yellow Yellow; Yellow
Peak Wavelength 591 nm (5910 Å) 589 nm (5890 Å)
Viewing Angle 11 degrees 22 degrees
Luminous Intensity 18000 milliCandela 18000 milliCandela
Unlock Full Specs
to access all available technical data

Similar Products

IR LEDs - 1736298 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Package: 3.2 x 1.6 x 1.2mm
LED Type Infrared
Peak Wavelength 855 nm (8550 Å)
View Details
LED Indication - Discrete - 1497-XZFBB79WTR-ND - DigiKey
Specs
LED Package: 1507 (3718 Metric)
LED Type Blue
Peak Wavelength 465 nm (4650 Å)
View Details
Clairex Technologies, Inc.
Specs
Forward Voltage 2 volts
Lens Type Flat Lens
View Details