Vishay Precision Group LEDs VLDY1235G

Description
DOME LENS GW YELLOW 6K REEL -e3
Request a Quote Datasheet
Description
DOME LENS GW YELLOW 6K REEL -e3
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LEDs - 2308382P - RS Components, Ltd.
Corby, Northants, United Kingdom
DOME LENS GW YELLOW 6K REEL -e3

DOME LENS GW YELLOW 6K REEL -e3

Supplier's Site
LEDs - 2308382 - RS Components, Ltd.
Corby, Northants, United Kingdom
DOME LENS GW YELLOW 6K REEL -e3

DOME LENS GW YELLOW 6K REEL -e3

Supplier's Site
LEDs - 2308381 - RS Components, Ltd.
Corby, Northants, United Kingdom
DOME LENS GW YELLOW 6K REEL -e3

DOME LENS GW YELLOW 6K REEL -e3

Supplier's Site
LED Indication - Discrete - VLDY1235GDKR-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
VLDY1235GDKR-ND
LED Indication - Discrete VLDY1235GDKR-ND
Yellow 589nm LED Indication - Discrete 2.3V 2-SMD, Gull Wing

Yellow 589nm LED Indication - Discrete 2.3V 2-SMD, Gull Wing

Buy Now Datasheet
LED Indication - Discrete - VLDY1235GCT-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
VLDY1235GCT-ND
LED Indication - Discrete VLDY1235GCT-ND
Yellow 589nm LED Indication - Discrete 2.3V 2-SMD, Gull Wing

Yellow 589nm LED Indication - Discrete 2.3V 2-SMD, Gull Wing

Buy Now Datasheet
LED Indication - Discrete - VLDY1235GTR-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
VLDY1235GTR-ND
LED Indication - Discrete VLDY1235GTR-ND
Yellow 589nm LED Indication - Discrete 2.3V 2-SMD, Gull Wing

Yellow 589nm LED Indication - Discrete 2.3V 2-SMD, Gull Wing

Buy Now Datasheet
Sheung Wan, Hong Kong
Standard LEDs - SMD
VLDY1235G
Standard LEDs - SMD VLDY1235G
Standard LEDs - SMD Yel 589nm 18,000mcd 2.3V Gull Wing

Standard LEDs - SMD Yel 589nm 18,000mcd 2.3V Gull Wing

Buy Now Datasheet
Led, Yellow, 18Cd, 589Nm, 2.3X2.3Mm Rohs Compliant Vishay - 58AJ2822 - Newark, An Avnet Company
Chicago, IL, United States
Led, Yellow, 18Cd, 589Nm, 2.3X2.3Mm Rohs Compliant Vishay
58AJ2822
Led, Yellow, 18Cd, 589Nm, 2.3X2.3Mm Rohs Compliant Vishay 58AJ2822
LED, YELLOW, 18CD, 589NM, 2.3X2.3MM ROHS COMPLIANT: YES

LED, YELLOW, 18CD, 589NM, 2.3X2.3MM ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  RS Components, Ltd. DigiKey VAST STOCK CO., LIMITED Newark, An Avnet Company
Product Category Light Emitting Diodes (LED) Light Emitting Diodes (LED) Light Emitting Diodes (LED) Light Emitting Diodes (LED)
Product Number 2308382P VLDY1235GDKR-ND VLDY1235G 58AJ2822
Product Name LEDs LED Indication - Discrete Standard LEDs - SMD Led, Yellow, 18Cd, 589Nm, 2.3X2.3Mm Rohs Compliant Vishay
Forward Voltage 2.3 volts 2.3 volts
LED Package: 2-SMD, Gull Wing
LED Type Yellow
Peak Wavelength 591 nm (5910 Å)
Unlock Full Specs
to access all available technical data

Similar Products

LED Arrays - 1501910 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Type Green; Green
Array Array
Number of Array Elements 1
View Details
Mini-mold side view chip LED - SML-A12MT(J) - ROHM Semiconductor GmbH
Specs
LED Package: 1.6x0.55 (t=1.15)
LED Type Yellow; Green
Peak Wavelength 570 nm (5700 Å)
View Details
2 suppliers
Specs
Viewing Angle 120 degrees
View Details