Vishay Precision Group Led, Yellow, 18Cd, 589Nm, Smd; Led Colour Vishay VLDY1235G-08

Description
LED, YELLOW, 18CD, 589NM, SMD; LED Colour:Yellow; LED Mounting:SMD; LED Case Size:-; Forward Current If:50mA; Forward Voltage:2.3V; Wavelength Typ:589nm; Luminous Intensity:18cd; Viewing Angle:22°; Lens Shape:Dome; Product RoHS Compliant: Yes
Datasheet
Description
LED, YELLOW, 18CD, 589NM, SMD; LED Colour:Yellow; LED Mounting:SMD; LED Case Size:-; Forward Current If:50mA; Forward Voltage:2.3V; Wavelength Typ:589nm; Luminous Intensity:18cd; Viewing Angle:22°; Lens Shape:Dome; Product RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Led, Yellow, 18Cd, 589Nm, Smd; Led Colour Vishay - 06AC6521 - Newark, An Avnet Company
Chicago, IL, United States
Led, Yellow, 18Cd, 589Nm, Smd; Led Colour Vishay
06AC6521
Led, Yellow, 18Cd, 589Nm, Smd; Led Colour Vishay 06AC6521
LED, YELLOW, 18CD, 589NM, SMD; LED Colour:Yellow; LED Mounting:SMD; LED Case Size:-; Forward Current If:50mA; Forward Voltage:2.3V; Wavelength Typ:589nm; Luminous Intensity:18cd; Viewing Angle:22°; Lens Shape:Dome; Product RoHS Compliant: Yes

LED, YELLOW, 18CD, 589NM, SMD; LED Colour:Yellow; LED Mounting:SMD; LED Case Size:-; Forward Current If:50mA; Forward Voltage:2.3V; Wavelength Typ:589nm; Luminous Intensity:18cd; Viewing Angle:22°; Lens Shape:Dome; Product RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Light Emitting Diodes (LED)
Product Number 06AC6521
Product Name Led, Yellow, 18Cd, 589Nm, Smd; Led Colour Vishay
LED Type Yellow
Peak Wavelength 589 nm (5890 Å)
Viewing Angle 22 degrees
Luminous Intensity 18000 milliCandela
Unlock Full Specs
to access all available technical data

Similar Products

LED Arrays - 2269543 - RS Components, Ltd.
RS Components, Ltd.
Specs
Optical Power Output 1090 milliwatts
Array Array
Number of Array Elements 1
View Details
Dual Emitter - DLED-660/905-LLS-2 - OSI Optoelectronics
Specs
LED Package: 64/Leadless Ceramic
LED Type Infrared; Red
Peak Wavelength 660 to 905 nm (6600 to 9050 Å)
View Details
LED Indication - Discrete - C503B-ACN-CX0Y0341-ND - DigiKey
Specs
LED Package: Radial
LED Type Amber
Peak Wavelength 591 nm (5910 Å)
View Details
2 suppliers