Vishay Precision Group LEDs VLDTG1232R-08

Description
DOME LENS RGW TRUE GREEN
Request a Quote Datasheet
Description
DOME LENS RGW TRUE GREEN
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LEDs - 1881509 - RS Components, Ltd.
Corby, Northants, United Kingdom
DOME LENS RGW TRUE GREEN

DOME LENS RGW TRUE GREEN

Supplier's Site
LEDs - 1881523P - RS Components, Ltd.
Corby, Northants, United Kingdom
DOME LENS RGW TRUE GREEN

DOME LENS RGW TRUE GREEN

Supplier's Site
LEDs - 1881523 - RS Components, Ltd.
Corby, Northants, United Kingdom
DOME LENS RGW TRUE GREEN

DOME LENS RGW TRUE GREEN

Supplier's Site
LED Indication - Discrete - 751-VLDTG1232R-08CT-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
751-VLDTG1232R-08CT-ND
LED Indication - Discrete 751-VLDTG1232R-08CT-ND
Green 525nm LED Indication - Discrete 2.9V 2-SMD, Z-Bend

Green 525nm LED Indication - Discrete 2.9V 2-SMD, Z-Bend

Buy Now Datasheet
LED Indication - Discrete - 751-VLDTG1232R-08DKR-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
751-VLDTG1232R-08DKR-ND
LED Indication - Discrete 751-VLDTG1232R-08DKR-ND
Green 525nm LED Indication - Discrete 2.9V 2-SMD, Z-Bend

Green 525nm LED Indication - Discrete 2.9V 2-SMD, Z-Bend

Buy Now Datasheet
LED Indication - Discrete - 751-VLDTG1232R-08TR-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
751-VLDTG1232R-08TR-ND
LED Indication - Discrete 751-VLDTG1232R-08TR-ND
Green 525nm LED Indication - Discrete 2.9V 2-SMD, Z-Bend

Green 525nm LED Indication - Discrete 2.9V 2-SMD, Z-Bend

Buy Now Datasheet
Led, Green, 16Cd, 525Nm, Smd; Led Colour Vishay - 17AH9462 - Newark, An Avnet Company
Chicago, IL, United States
Led, Green, 16Cd, 525Nm, Smd; Led Colour Vishay
17AH9462
Led, Green, 16Cd, 525Nm, Smd; Led Colour Vishay 17AH9462
LED, GREEN, 16CD, 525NM, SMD; LED Colour:Green; LED Mounting:SMD; LED Case Size:2.3mm x 2.3mm; Forward Current If:20mA; Forward Voltage:2.9V; Wavelength Typ:525nm; Luminous Intensity:16cd; Viewing Angle:18°; Lens Shape:Dome; Product RoHS Compliant: Yes

LED, GREEN, 16CD, 525NM, SMD; LED Colour:Green; LED Mounting:SMD; LED Case Size:2.3mm x 2.3mm; Forward Current If:20mA; Forward Voltage:2.9V; Wavelength Typ:525nm; Luminous Intensity:16cd; Viewing Angle:18°; Lens Shape:Dome; Product RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. RS Components, Ltd. DigiKey Newark, An Avnet Company
Product Category Light Emitting Diodes (LED) Light Emitting Diodes (LED) Light Emitting Diodes (LED) Light Emitting Diodes (LED)
Product Number 1881509 1881523P 751-VLDTG1232R-08CT-ND 17AH9462
Product Name LEDs LEDs LED Indication - Discrete Led, Green, 16Cd, 525Nm, Smd; Led Colour Vishay
LED Package: 2.3 x 2.3 x 2.77mm 2-SMD, Z-Bend
LED Type Green; Green Green Green
Peak Wavelength 541 nm (5410 Å) 519 nm (5190 Å) 525 nm (5250 Å)
Viewing Angle 9 degrees 18 degrees 18 degrees
Luminous Intensity 16000 milliCandela 16000 milliCandela 16000 milliCandela
Unlock Full Specs
to access all available technical data

Similar Products

IR LEDs - 2269527 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Type Infrared
Peak Wavelength 940 nm (9400 Å)
Optical Power Output 1050 milliwatts
View Details
High brightness chip LED with reflector - SML-Z14P4T - ROHM Semiconductor GmbH
Specs
LED Package: 2.8x3.5 (t=2.05)
LED Type Green
Peak Wavelength 561 nm (5610 Å)
View Details
2 suppliers