Green 525nm LED Indication - Discrete 2.9V 2-SMD, Gull Wing
Green 525nm LED Indication - Discrete 2.9V 2-SMD, Gull Wing
Green 525nm LED Indication - Discrete 2.9V 2-SMD, Gull Wing
LED, GREEN, 16CD, 525NM, SMD; LED Colour:Green; LED Mounting:SMD; LED Case Size:2.3mm x 2.3mm; Forward Current If:20mA; Forward Voltage:2.9V; Wavelength Typ:525nm; Luminous Intensity:16cd; Viewing Angle:18°; Lens Shape:Dome; Product RoHS Compliant: Yes
| RS Components, Ltd. | RS Components, Ltd. | DigiKey | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Light Emitting Diodes (LED) | Light Emitting Diodes (LED) | Light Emitting Diodes (LED) | Light Emitting Diodes (LED) |
| Product Number | 1881520 | 1881520P | VLDTG1232G-08CT-ND | 17AH9461 |
| Product Name | LEDs | LEDs | LED Indication - Discrete | Led, Green, 16Cd, 525Nm, Smd; Led Colour Vishay |
| LED Package: | 2.3 x 2.3 x 2.77mm | 2-SMD, Gull Wing | ||
| LED Type | Green; Green | Green | Green | |
| Peak Wavelength | 541 nm (5410 Å) | 519 nm (5190 Å) | 525 nm (5250 Å) | |
| Viewing Angle | 9 degrees | 18 degrees | 18 degrees | |
| Luminous Intensity | 16000 milliCandela | 16000 milliCandela | 16000 milliCandela |