Vishay Intertechnology, Inc. LED Indication - Discrete VLDS1535R-08

Description
Red 630nm LED Indication - Discrete 2.2V 2-SMD, Z-Bend
Request a Quote Datasheet
Description
Red 630nm LED Indication - Discrete 2.2V 2-SMD, Z-Bend
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LED Indication - Discrete - VLDS1535R-08CT-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
VLDS1535R-08CT-ND
LED Indication - Discrete VLDS1535R-08CT-ND
Red 630nm LED Indication - Discrete 2.2V 2-SMD, Z-Bend

Red 630nm LED Indication - Discrete 2.2V 2-SMD, Z-Bend

Buy Now Datasheet
LED Indication - Discrete - VLDS1535R-08TR-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
VLDS1535R-08TR-ND
LED Indication - Discrete VLDS1535R-08TR-ND
Red 630nm LED Indication - Discrete 2.2V 2-SMD, Z-Bend

Red 630nm LED Indication - Discrete 2.2V 2-SMD, Z-Bend

Buy Now Datasheet
LED Indication - Discrete - VLDS1535R-08DKR-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
VLDS1535R-08DKR-ND
LED Indication - Discrete VLDS1535R-08DKR-ND
Red 630nm LED Indication - Discrete 2.2V 2-SMD, Z-Bend

Red 630nm LED Indication - Discrete 2.2V 2-SMD, Z-Bend

Buy Now Datasheet
Sheung Wan, Hong Kong
Standard LEDs - SMD
VLDS1535R-08
Standard LEDs - SMD VLDS1535R-08
Standard LEDs - SMD Red 5Kmcd 630nm 2.2V Typ 22Deg

Standard LEDs - SMD Red 5Kmcd 630nm 2.2V Typ 22Deg

Buy Now Datasheet

Technical Specifications

  DigiKey VAST STOCK CO., LIMITED
Product Category Light Emitting Diodes (LED) Light Emitting Diodes (LED)
Product Number VLDS1535R-08CT-ND VLDS1535R-08
Product Name LED Indication - Discrete Standard LEDs - SMD
LED Package: 2-SMD, Z-Bend
LED Type Red
Peak Wavelength 639 nm (6390 Å)
Viewing Angle 44 degrees
Unlock Full Specs
to access all available technical data

Similar Products

IR LEDs - 1736298P - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Type Infrared
Peak Wavelength 855 nm (8550 Å)
Optical Power Output 27 milliwatts
View Details
Specs
LED Package: T-1
LED Type Red; Green; Multi-Colored
Peak Wavelength 635 nm (6350 Å)
View Details