Vishay Precision Group LED Indication - Discrete VLDS1235R

Description
Red 630nm LED Indication - Discrete 2.2V 2-SMD, Z-Bend
Request a Quote Datasheet
Description
Red 630nm LED Indication - Discrete 2.2V 2-SMD, Z-Bend
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LED Indication - Discrete - VLDS1235RCT-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
VLDS1235RCT-ND
LED Indication - Discrete VLDS1235RCT-ND
Red 630nm LED Indication - Discrete 2.2V 2-SMD, Z-Bend

Red 630nm LED Indication - Discrete 2.2V 2-SMD, Z-Bend

Buy Now Datasheet
LED Indication - Discrete - VLDS1235RDKR-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
VLDS1235RDKR-ND
LED Indication - Discrete VLDS1235RDKR-ND
Red 630nm LED Indication - Discrete 2.2V 2-SMD, Z-Bend

Red 630nm LED Indication - Discrete 2.2V 2-SMD, Z-Bend

Buy Now Datasheet
LED Indication - Discrete - VLDS1235RTR-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
VLDS1235RTR-ND
LED Indication - Discrete VLDS1235RTR-ND
Red 630nm LED Indication - Discrete 2.2V 2-SMD, Z-Bend

Red 630nm LED Indication - Discrete 2.2V 2-SMD, Z-Bend

Buy Now Datasheet
Led, Red, 11Cd, 630Nm, Smd; Led Color Vishay - 55Y8019 - Newark, An Avnet Company
Chicago, IL, United States
Led, Red, 11Cd, 630Nm, Smd; Led Color Vishay
55Y8019
Led, Red, 11Cd, 630Nm, Smd; Led Color Vishay 55Y8019
LED, RED, 11CD, 630NM, SMD; LED Color:Red; LED Mounting:SMD; Bulb Size:-; Forward Current If:50mA; Forward Voltage:2.2V; Wavelength Typ:630nm; Luminous Intensity:11cd; Viewing Angle:22°; Lens Shape:Dome; MSL:- RoHS Compliant: Yes

LED, RED, 11CD, 630NM, SMD; LED Color:Red; LED Mounting:SMD; Bulb Size:-; Forward Current If:50mA; Forward Voltage:2.2V; Wavelength Typ:630nm; Luminous Intensity:11cd; Viewing Angle:22°; Lens Shape:Dome; MSL:- RoHS Compliant: Yes

Supplier's Site Datasheet
Led, Red, 11Cd, 630Nm, Smd; Led Color Vishay - 52Y4921 - Newark, An Avnet Company
Chicago, IL, United States
Led, Red, 11Cd, 630Nm, Smd; Led Color Vishay
52Y4921
Led, Red, 11Cd, 630Nm, Smd; Led Color Vishay 52Y4921
LED, RED, 11CD, 630NM, SMD; LED Color:Red; LED Mounting:SMD; Bulb Size:-; Forward Current If:50mA; Forward Voltage:2.2V; Wavelength Typ:630nm; Luminous Intensity:11cd; Viewing Angle:22°; Lens Shape:Dome; MSL:- RoHS Compliant: Yes

LED, RED, 11CD, 630NM, SMD; LED Color:Red; LED Mounting:SMD; Bulb Size:-; Forward Current If:50mA; Forward Voltage:2.2V; Wavelength Typ:630nm; Luminous Intensity:11cd; Viewing Angle:22°; Lens Shape:Dome; MSL:- RoHS Compliant: Yes

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Standard LEDs - SMD
VLDS1235R
Standard LEDs - SMD VLDS1235R
Standard LEDs - SMD Red 630nm 11,000mcd 2.2V Rev Gull Wing

Standard LEDs - SMD Red 630nm 11,000mcd 2.2V Rev Gull Wing

Buy Now Datasheet
VISHAY VLDS1235R LED, RED, 11CD, 630NM, SMD - 879-VLDS1235R - Utmel Electronic Limited
Hong Kong, China
VISHAY VLDS1235R LED, RED, 11CD, 630NM, SMD
879-VLDS1235R
VISHAY VLDS1235R LED, RED, 11CD, 630NM, SMD 879-VLDS1235R
VISHAY VLDS1235R LED, RED, 11CD, 630NM, SMD

VISHAY VLDS1235R LED, RED, 11CD, 630NM, SMD

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company VAST STOCK CO., LIMITED Utmel Electronic Limited
Product Category Light Emitting Diodes (LED) Light Emitting Diodes (LED) Light Emitting Diodes (LED) Light Emitting Diodes (LED)
Product Number VLDS1235RCT-ND 55Y8019 VLDS1235R 879-VLDS1235R
Product Name LED Indication - Discrete Led, Red, 11Cd, 630Nm, Smd; Led Color Vishay Standard LEDs - SMD VISHAY VLDS1235R LED, RED, 11CD, 630NM, SMD
LED Package: 2-SMD, Z-Bend 2.30mm Lx2.30mm W
LED Type Red Red; Red Red; Red
Peak Wavelength 639 nm (6390 Å) 630 nm (6300 Å) 639 nm (6390 Å)
Viewing Angle 11 degrees 22 degrees 11 degrees
Luminous Intensity 11000 milliCandela 11000 milliCandela 11000 milliCandela
Unlock Full Specs
to access all available technical data

Similar Products

LED Arrays - 2269566 - RS Components, Ltd.
RS Components, Ltd.
Specs
Optical Power Output 980 milliwatts
Array Array
Number of Array Elements 1
View Details
OneWhite SMT PLCC-2 LED Indicator - ASMT-UWB1-NX3D2 - Broadcom Inc.
Specs
LED Package: PLCC
LED Type White
Color Temperature 5000 K
View Details
4 suppliers
Specs
LED Package: T-1
LED Type Red
Peak Wavelength 635 nm (6350 Å)
View Details